Manufacturer: Vishay
Win Source Part Number: 006023-VS-30ETH06STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 28ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 800
Diode Standard 600V 30A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 30A TO263AB
DIODE GEN PURP 600V 30A TO263AB
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 006023-VS-30ETH06STRLPBF | VS-30ETH06STRLPBF-ND | VS-30ETH06STRLPBF | VS-30ETH06STRLPBF |
| Product Name | Diodes, Rectifiers - Single - VS-30ETH06STRLPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||
| VF | 2.6 volts | 2.6 volts | 2.6 volts | |
| VR | 600 volts | 600 volts | ||
| IR | 0.0500 mA | 0.0500 mA |