Vishay Intertechnology, Inc. 150V 30A Diode and Rectifier VS-60CPQ150PBF

Description
DIODE ARR SCHOT 150V 30A TO247AC Product overview: VS-60CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOT 150V 30A TO247AC Product overview: VS-60CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPQ150PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 30A Diode and Rectifier
286-VS-60CPQ150PBF
150V 30A Diode and Rectifier 286-VS-60CPQ150PBF
DIODE ARR SCHOT 150V 30A TO247AC Product overview: VS-60CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPQ150PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 30A TO247AC Product overview: VS-60CPQ150PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-60CPQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-60CPQ150PBF - 1117653-VS-60CPQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-60CPQ150PBF
1117653-VS-60CPQ150PBF
Diodes, Rectifiers - Arrays - VS-60CPQ150PBF 1117653-VS-60CPQ150PBF
Manufacturer: Vishay Win Source Part Number: 1117653-VS-60CPQ150P BF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 830mV @ 30A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Family Name: VS-60CPQ150 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247AC Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): DSSK60-015AR; DSSK60-015ASN; FST50150; DSA50C150HB; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Vishay
Win Source Part Number: 1117653-VS-60CPQ150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 830mV @ 30A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: VS-60CPQ150
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DSSK60-015AR; DSSK60-015ASN; FST50150; DSA50C150HB;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Diode Arrays - 60CPQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
60CPQ150PBF-ND
Diode Arrays 60CPQ150PBF-ND
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-60CPQ150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-60CPQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-60CPQ150PBF
DIODE ARR SCHOT 150V 30A TO247AC

DIODE ARR SCHOT 150V 30A TO247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-VS-60CPQ150PBF 1117653-VS-60CPQ150PBF 60CPQ150PBF-ND VS-60CPQ150PBF
Product Name 150V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-60CPQ150PBF Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-247; TO-247AC TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data