Vishay Intertechnology, Inc. Schottky 30V Diode and Rectifier VS-42CTQ030STRR-M3

Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-42CTQ030STRR- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-42CTQ030STRR- M3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V Diode and Rectifier
280-VS-42CTQ030STRR-M3
Schottky 30V Diode and Rectifier 280-VS-42CTQ030STRR-M3
Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-42CTQ030STRR- M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 2 Element, 30V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-42CTQ030STRR-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-42CTQ030STRR-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - VS-42CTQ030STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-42CTQ030STRR-M3 - 125573-VS-42CTQ030STRR-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-42CTQ030STRR-M3
125573-VS-42CTQ030STRR-M3
Diodes, Rectifiers - Arrays - VS-42CTQ030STRR-M3 125573-VS-42CTQ030STRR-M3
Manufacturer: Vishay Win Source Part Number: 125573-VS-42CTQ030ST RR-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A Current - Reverse Leakage @ Vr: 3mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 125573-VS-42CTQ030STRR-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 480mV @ 20A
Current - Reverse Leakage @ Vr: 3mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-42CTQ030STRR-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-42CTQ030STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-42CTQ030STRR-M3
DIODE ARR SCHOTT 30V 20A TO263AB

DIODE ARR SCHOTT 30V 20A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-42CTQ030STRR-M3
Schottky Diodes & Rectifiers VS-42CTQ030STRR-M3
Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Schottky Diodes & Rectifiers Schottky - D2PAK-e3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 280-VS-42CTQ030STRR-M3 VS-42CTQ030STRR-M3-ND 125573-VS-42CTQ030STRR-M3 VS-42CTQ030STRR-M3 VS-42CTQ030STRR-M3
Product Name Schottky 30V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - VS-42CTQ030STRR-M3 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; D2PAK
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data