Manufacturer: Vishay
Win Source Part Number: 906530-VS-30WQ04FNPB
Features: Diode Schottky 40 V 3.5A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 30WQ04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-30WQ04FNPBF-ND, VS-30WQ04FNPBFGI
Diode Schottky 40V 3.5A Surface Mount D-PAK (TO-252AA)
DIODE SCHOTTKY 40V 3.5A DPAK Product overview: VS-30WQ04FNPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3.5A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3.5A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-30WQ04FNPBF can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3.5A DPAK
SCHOTTKY RECTIFIER, 3.5A, 40V, DPAK; Repetitive Peak Reverse Voltage:40V; Average Forward Current:3.5A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 906530-VS-30WQ04FNPBF | VS-30WQ04FNPBFGI-ND | 280-VS-30WQ04FNPBF | VS-30WQ04FNPBF | 73K9868 |
| Product Name | Diodes, Rectifiers - Single - VS-30WQ04FNPBF | Single Diodes | Schottky 40V 3.5A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 3.5A, 40V, Dpak; Repetitive Peak Reverse Voltage Vishay |
| Package | D-PAK (TO-252AA) | Tube | DPAK; TO-252 (DPAK) | ||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| Life Cycle Stage | Removed |