Win Source Electronics Datasheets for Avalanche Diodes
Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
Avalanche Diodes: Learn more
| Product Name | Notes |
|---|---|
| Category: OEM Souring Win Source Part Number: 1465046-AU1FMHM3/H Manufacturer: Vishay | |
| Manufacturer: Diotec Semiconductor Win Source Part Number: 1324267-BYG23T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package:... | |
| Manufacturer: EIC discrete Semiconductors Win Source Part Number: 1241505-R2KY Manufacturer Homepage: www.eicsemi.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance | |
| Manufacturer: IXYS Win Source Part Number: 1035128-DSA1-16D Packaging: Bulk Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1600V Current - Average Rectified (Io): 2.3A Voltage -... | |
| Manufacturer: IXYS Win Source Part Number: 1169787-DSA2-16A Manufacturer Homepage: www.ixys.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited | |
| Manufacturer: IXYS Win Source Part Number: 737970-DSA2-18A Packaging: Bulk Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Axial Diode Type: Avalanche Current - Average Rectified (Io):... | |
| Manufacturer: IXYS Win Source Part Number: 773083-DS17-08A Packaging: Bulk Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-203AA, DO-4, Stud Mounting: Chassis, Stud Mount Diode Type: Avalanche Current - Average... | |
| Manufacturer: IXYS Win Source Part Number: 848163-DSA75-16B Features: Diode 1600 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market:... | |
| Manufacturer: IXYS Win Source Part Number: 848220-DSAI17-16A Features: Diode 1600 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market:... | |
| Manufacturer: IXYS Win Source Part Number: 869664-DSA1-18D Features: Diode Avalanche 1800 V 2.3A Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Package: Radial Mounting: Through Hole Family... | |
| Manufacturer: Jinan Gude Electronic Device Win Source Part Number: 1121987-1N5523B Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120820-1.5KE540CA Packaging: Tape and Reel Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2A... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120821-1.5KE550A Series: 1.5KE Packaging: Reel - TR Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27,... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120822-1.5KE550CA Series: 1.5KE Packaging: Reel - TR Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-201AA, DO-27,... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120846-1.5SMC250CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 4.4A Power... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120849-1.5SMC440CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.5A Power - Peak... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1120852-1.5SMC510CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.1A Power - Peak... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1121591-1KSMBJ18A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Telecom Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 40A Power -... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1121593-1KSMBJ51A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Telecom Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 14.3A Power -... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1129497-5KP130CA Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 24.4A Power - Peak Pulse:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1129504-5KP160CA Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 19.7A... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1129511-5KP200A Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 15.5A... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1143206-AK10-058C Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 10000A (10kA) (8/20μs)... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234445-P4SMA250A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234446-P4SMA250CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234450-P4SMA300CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234455-P4SMA350A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234456-P4SMA350CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234461-P4SMA400CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234464-P4SMA440CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234467-P4SMA480A Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234468-P4SMA480CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234469-P4SMA510A Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): SMAJ440A; TV04A441J-HF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234470-P4SMA510CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234473-P4SMA530CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234474-P4SMA540A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234475-P4SMA540CA Series: P4SMA Packaging: Reel - TR Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234739-P6SMBJ300A Series: P6SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234741-P6SMBJ350CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1234745-P6SMBJ47A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1250714-SLD24U-017 Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251260-SMAJ180A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251265-SMAJ200A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251266-SMAJ200CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251268-SMAJ220CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251271-SMAJ250A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Application Field: Used in... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251272-SMAJ250CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251277-SMAJ300A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251278-SMAJ300CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251280-SMAJ350CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251282-SMAJ400CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251285-SMAJ440A Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251286-SMAJ440CA Series: SMAJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251468-SMBJ180A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251469-SMBJ188A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251470-SMBJ188CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251474-SMBJ200A Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251475-SMBJ220A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251476-SMBJ220CA Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251477-SMBJ250CA Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251479-SMBJ300A Manufacturer Homepage: www.littelfuse.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251480-SMBJ300CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251483-SMBJ350A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251484-SMBJ350CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251489-SMBJ400CA Series: SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251492-SMBJ440CA Family Name: SMBJ440CA Manufacturer Homepage: www.littelfuse.com Alternative Parts (Cross-Reference): SMBJ440CA-C; SMBJ440CA-TP-HF; SMBJ400CA-TP-HF; SMBJ400CA-TP; P6SMB480CT/R13; Introduction Date: June 01, 2005 ECCN: EAR99 Country... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251592-SMCJ180A Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251593-SMCJ180CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251598-SMCJ200CA Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251608-SMCJ250CA Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251612-SMCJ300CA Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251613-SMCJ350CA Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251616-SMCJ400A Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251617-SMCJ400CA Series: SMCJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AB, SMC Applications: General Mounting: SMD... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1251620-SMCJ440CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256840-SP0502BAHT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256841-SP0502BAJT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 2 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256842-SP0504BAHT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256843-SP0504BAJT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 4 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256844-SP0505BAHT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 5 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1256845-SP0505BAJT Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 5 Power Line Protection: No Categories: Circuit Protection... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 741946-SP1006-01UTG Manufacturer Homepage: www.littelfuse.com Reference case: DFN-2 Reference Date Code: 14/15+ Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 809121-SLD24-018 Packaging: Reel Type: Zener Mounting Style: Through Hole Applications: Automotive Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 24V Voltage - Breakdown... | |
| Manufacturer: Microsemi Corporation Win Source Part Number: 1121986-1N5521B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited... | |
| Manufacturer: Microsemi Corporation Win Source Part Number: 1121988-1N5524B Categories: Discrete Semiconductor Products Manufacturer Homepage: www.jgd.com.cn Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited... | |
| Manufacturer: Microsemi Corporation Win Source Part Number: 813701-1N6052A Packaging: Bulk Type: Zener Mounting Style: Through Hole Applications: Use For General Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 30V Voltage... | |
| Manufacturer: Nexperia USA Inc. Win Source Part Number: 097898-BAS35,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 90V Voltage - Forward (Vf)... | |
| Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325696-BAS29,215 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard... | |
| Manufacturer: NXP Win Source Part Number: 092537-BYD37M Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: NXP Win Source Part Number: 093384-BYD17G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: NXP Win Source Part Number: 096336-BYD77B,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 850mA... | |
| Manufacturer: NXP Win Source Part Number: 096890-BYD17G,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: NXP Win Source Part Number: 099492-BYD17J,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: NXP Win Source Part Number: 099666-BYD37M,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: NXP Win Source Part Number: 100396-BYD17D,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: NXP Win Source Part Number: 102166-BYD77D,115 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 850mA... | |
| Manufacturer: NXP Win Source Part Number: 103957-BYD17K,135 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: NXP Win Source Part Number: 1156606-BYD17D Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. | |
| Manufacturer: NXP Win Source Part Number: 1156607-BYD17J Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: NXP Win Source Part Number: 1156621-BYD77B Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: NXP Win Source Part Number: 1156685-BYM36B Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: NXP Win Source Part Number: 1156686-BYM36C Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: NXP Win Source Part Number: 1156687-BYM36D Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: NXP Win Source Part Number: 1156772-BYV26E Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application... | |
| Manufacturer: NXP Win Source Part Number: 1156824-BYV96E Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial,... | |
| Manufacturer: NXP Win Source Part Number: 1238743-PLVA656A Manufacturer Homepage: www.nxp.com Introduction Date: April 26, 1996 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used... | |
| Manufacturer: Semikron Win Source Part Number: 1250296-SKA3/17 Manufacturer Homepage: www.semikron.com Alternative Parts (Cross-Reference): DSA2-18A; BY448; SKA 3/17; DSA1-18D; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and... | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324251-BYG22DHE3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns,... | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325201-AR3PG-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325203-AU2PK-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325206-AR3PK-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325223-BY269TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Cut Tape (CT),Tape & Box (TB) Speed: Standard Recovery... | |
| Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325801-BY269TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 012386-BYG20JHE3/TR3 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Fast Recovery = 200mA... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 102819-BYG10JHE3/TR3 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Standard Recovery >500ns, > | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 718005-BYG23M-M3/TR Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average Rectified... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 730167-BYV27-100-TR Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 752449-BYX84TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Avalanche Current... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770709-BY448TAP Packaging: Tape in Box Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-57, Axial Diode Type:... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770721-BYG10Y-M3/TR3 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Mounting: SMD Diode Type:... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770735-BYV28-100-TAP Packaging: Tape in Box Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SOD-64, Axial Diode Type: Avalanche... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 770749-BYW178-TR Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SOD-64, Axial Diode Type: Avalanche Current... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794105-SF5408-TR Packaging: Reel package Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SOD-64, Axial Diode Type: Avalanche Current... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803405-BYV28-200-TR Packaging: Reel Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804401-1N5059TR Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Avalanche Current - Average Rectified... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 805041-BYV28-150-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current -... | |
| Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813614-BYG24G-E3/TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 010228-AR1PM-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012380-BYG10D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 012381-BYG10J-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 012382-BYG10M-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012383-BYG10Y-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012384-BYG20D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 012385-BYG20J-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 012387-BYG21K-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 012388-BYG21M-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012389-BYG22D-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 012390-BYG23M-E3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012401-BYV26A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 012402-BYV26C-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 012404-BYV26EGP-E3/7 3 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 012405-BYV26E-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 012406-BYV27-200-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 012407-BYV28-200-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 028238-SF1600-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 039492-AU1PKHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 064313-SF1600-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1600V (1.6kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 079764-BYG23M-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 079765-BYT78-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 091874-BYV28-600-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3.5A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 092545-BY228-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV) Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 093555-BYT52M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.4A... | |
| Manufacturer: Vishay Win Source Part Number: 093697-BYT54M-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.25A... | |
| Manufacturer: Vishay Win Source Part Number: 093955-BYV28-200 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3.5A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 094585-BYT54J Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.25A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 095183-BYG20J-E3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 096227-BYV26E-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1002309-1N5417-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1002316-1N5627-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 1018413-AR1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1018414-AR1PG-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1018415-AR1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1018416-AR1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1018417-AR3PDHM3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.8A... | |
| Manufacturer: Vishay Win Source Part Number: 1018418-AR3PD-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.8A... | |
| Manufacturer: Vishay Win Source Part Number: 1018517-AS1PDHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018518-AS1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018519-AS1PGHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018520-AS1PG-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018521-AS1PJHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018522-AS1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018523-AS1PKHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018524-AS1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018525-AS1PMHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1018526-AS1PM-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1020645-AU1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020646-AU1PGHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020647-AU1PG-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020648-AU1PJHM3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020649-AU1PJ-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020650-AU1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020651-AU1PM-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1020652-AU3PK-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.4A... | |
| Manufacturer: Vishay Win Source Part Number: 1025489-BY228TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 1025517-BY448TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1500V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 1025548-BYG10G-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025549-BYG10J-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025550-BYG10K-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025551-BYG10Y-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1600V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025553-BYG20G-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1025554-BYG20J/54 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1025555-BYG21M/54 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1025556-BYG21M-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025557-BYG23T-M3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1300V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1025558-BYG24D-M3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025559-BYG24D-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025560-BYG24G-M3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025561-BYG24G-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025562-BYG24J-E3/TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io):... | |
| Manufacturer: Vishay Win Source Part Number: 1025577-BYM36B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025578-BYM36E-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2.9A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025601-BYT52D-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.4A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025602-BYT52J-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.4A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025603-BYT52K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.4A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025604-BYT52M-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 1.4A... | |
| Manufacturer: Vishay Win Source Part Number: 1025605-BYT53G-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.9A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025606-BYT54K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.25A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025607-BYT56K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025608-BYT56M-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 1025610-BYT62-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 2400V Current - Average Rectified (Io): 350mA Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025623-BYV26B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025624-BYV26D-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025626-BYV27-100-TA P Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 1025630-BYV28-150-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1025631-BYV28-600-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3.5A... | |
| Manufacturer: Vishay Win Source Part Number: 1025649-BYV38-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025670-BYW54-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 1025671-BYW56-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 1025672-BYW76TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1025676-BYW84-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 103354-BYT54J-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.25A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 105494-BYT53B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.9A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 107132-BYG24J-M3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 107404-BYT52B-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1.4A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 1093707-AS4PD-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2.4A... | |
| Manufacturer: Vishay Win Source Part Number: 1093709-AS4PG-M3/86A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2.4A... | |
| Manufacturer: Vishay Win Source Part Number: 113026-BYV26C-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 1149734-AU2PJHM3/86A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance | |
| Manufacturer: Vishay Win Source Part Number: 1149735-AU2PMHM3/86A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited | |
| Manufacturer: Vishay Win Source Part Number: 1149736-AU2PM-M3/86A Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited | |
| Manufacturer: Vishay Win Source Part Number: 1156541-BY203-20STAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance | |
| Manufacturer: Vishay Win Source Part Number: 1156629-BYG20D-E3/TR 3 Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient... | |
| Manufacturer: Vishay Win Source Part Number: 1156637-BYG22A-E3/TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Vishay Win Source Part Number: 1156644-BYG24D-E3/TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient | |
| Manufacturer: Vishay Win Source Part Number: 1156736-BYT51J Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited | |
| Manufacturer: Vishay Win Source Part Number: 1156763-BYV16-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance | |
| Manufacturer: Vishay Win Source Part Number: 1156850-BYW72 Manufacturer Homepage: www.vishay.com Alternative Parts (Cross-Reference): 1N5402RLG; BY251; SFT4; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status:... | |
| Manufacturer: Vishay Win Source Part Number: 1156851-BYW72-TAP Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance | |
| Manufacturer: Vishay Win Source Part Number: 117286-BYV26B-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A... | |
| Manufacturer: Vishay Win Source Part Number: 118363-BYG10G-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 121124-BYG22B-E3/TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 121174-BYT54G-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.25A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 123727-1N5418TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 133599-BYG22A-E3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 141887-1N5061TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A... | |
| Manufacturer: Vishay Win Source Part Number: 201674-BY228-13TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 3A... | |
| Manufacturer: Vishay Win Source Part Number: 201684-BYG10D-E3/TR3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 201686-BYG10J-TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A... | |
| Manufacturer: Vishay Win Source Part Number: 201691-BYM36C-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 201704-BYT52G-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.4A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 201705-BYT53G-TR Packaging: Reel - TR Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1.9A... | |
| Manufacturer: Vishay Win Source Part Number: 201709-BYV27-150-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 165V Current - Average Rectified (Io): 2A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 201710-BYV27-600-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 2A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 201731-BYW178-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 201736-BYW34-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 2A Voltage... | |
| Manufacturer: Vishay Win Source Part Number: 850008-AS3PM-M3/86A Series: eSMP® Features: Diode 1000 V Package: Reel - TR Family Name: AS3 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Vishay Win Source Part Number: 850117-BYV27-200-TR Features: Diode 200 V Package: Reel - TR Family Name: BYV27 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the... | |
| Manufacturer: Vishay Win Source Part Number: 861787-AR1PGHM3/84A Series: eSMP® Features: Diode Avalanche 400 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package:... | |
| Manufacturer: Vishay Win Source Part Number: 861788-AR1PJHM3/84A Series: eSMP® Features: Diode Avalanche 600 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package:... | |
| Manufacturer: Vishay Win Source Part Number: 861789-AR1PMHM3/84A Series: eSMP® Features: Diode Avalanche 1000 V 1A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package:... | |
| Manufacturer: Vishay Win Source Part Number: 862641-AU2PDHM3/86A Series: eSMP® Features: Diode Avalanche 200 V 1.6A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 862642-AU2PD-M3/86A Series: eSMP® Features: Diode Avalanche 200 V 1.6A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277,... | |
| Manufacturer: Vishay Win Source Part Number: 862643-AU2PGHM3/86A Series: eSMP® Features: Diode Avalanche 400 V 1.6A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 862644-AU2PG-M3/86A Series: eSMP® Features: Diode Avalanche 400 V 1.6A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277,... | |
| Manufacturer: Vishay Win Source Part Number: 862645-AU3PG-M3/86A Series: eSMP® Features: Diode Avalanche 400 V 1.7A (DC) Surface Mount TO-277A (SMPC) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-277,... | |
| Manufacturer: Vishay Win Source Part Number: 865067-BY458TAP Features: Diode Avalanche 1200 V 2A Through Hole SOD-57 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & Box... | |
| Manufacturer: Vishay Win Source Part Number: 865068-BY527TAP Features: Diode Avalanche 800 V 2A Through Hole SOD-57 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & Box... | |
| Manufacturer: Vishay Win Source Part Number: 865079-BYG10D-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 200 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865080-BYG10G-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 400 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865081-BYG10J-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 600 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865082-BYG10K-E3/TR Features: Diode Avalanche 800 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 865083-BYG10K-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 800 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865084-BYG10M-E3/TR3 Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 865085-BYG10M-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865086-BYG10Y-M3/TR Series: Automotive, AEC-Q101 Features: Diode Avalanche 1600 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 865087-BYG20G-E3/TR3 Features: Diode Avalanche 400 V 1.5A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 865088-BYG22D-E3/TR3 Features: Diode Avalanche 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 865089-BYG22DHE3/TR Features: Diode Avalanche 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 865098-BYT52A-TAP Features: Diode Avalanche 50 V 1.4A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865099-BYT53A-TAP Features: Diode Avalanche 50 V 1.9A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865100-BYT53D-TAP Features: Diode Avalanche 200 V 1.9A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865101-BYT56A-TAP Features: Diode Avalanche 50 V 3A Through Hole SOD-64 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-64, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865102-BYT56G-TAP Features: Diode Avalanche 400 V 3A Through Hole SOD-64 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-64, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865103-BYT56M-TAP Features: Diode Avalanche 1000 V 3A Through Hole SOD-64 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-64, Axial Package: Cut Tape... | |
| Manufacturer: Vishay Win Source Part Number: 865104-BYT77-TAP Features: Diode Avalanche 800 V 3A Through Hole SOD-64 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-64, Axial Package: Tape & | |
| Manufacturer: Vishay Win Source Part Number: 865109-BYV27-150-TR Features: Diode Avalanche 165 V 2A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 865115-BYW83TAP Features: Diode Avalanche 400 V 3A Through Hole SOD-64 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-64, Axial Package: Tape & Box... | |
| Manufacturer: Vishay Win Source Part Number: 865117-BYX82TR Features: Diode Avalanche 200 V 2A Through Hole SOD-57 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel - TR... | |
| Manufacturer: Vishay Win Source Part Number: 905722-1N5626-TR Features: Diode Avalanche 600 V 3A Through Hole SOD-64 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-64, Axial Package: Reel - TR... | |
| Manufacturer: Vishay Win Source Part Number: 913818-BY203-16STR Features: Diode Avalanche 1200 V 250mA (DC) Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel... | |
| Manufacturer: Vishay Win Source Part Number: 913819-BY228-15TAP Features: Diode Avalanche 1200 V 3A Through Hole SOD-64 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-64, Axial Package: Cut Tape (CT),... | |
| Manufacturer: Vishay Win Source Part Number: 913823-BYG10MHE3_A/H Series: Automotive, AEC-Q101 Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA) Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA... | |
| Manufacturer: Vishay Win Source Part Number: 913824-BYG23MHE3_A/H Series: Automotive, AEC-Q101 Features: Diode Avalanche 1000 V 1.5A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC,... | |
| Manufacturer: Vishay Win Source Part Number: 913827-BYT78-TAP Features: Diode Avalanche 1000 V 3A Through Hole SOD-64 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-64, Axial Package: Cut Tape... | |
| Manufacturer: Vishay Win Source Part Number: 913830-BYV26D-TR Features: Diode Avalanche 800 V 1A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 913844-BYW32-TR Features: Diode Avalanche 200 V 2A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 913845-BYW36-TR Features: Diode Avalanche 600 V 2A Through Hole SOD-57 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-57, Axial Package: Reel -... | |
| Manufacturer: Vishay Win Source Part Number: 913846-BYW56-TAP Features: Diode Avalanche 1000 V 2A Through Hole SOD-57 Speed: Standard Recovery >500ns, > 200mA (Io) Package: SOD-57, Axial Package: Cut Tape (CT),... | |
| Win Source Part Number: 1013263-BY228-15TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package:... | |
| Win Source Part Number: 1021882-SF4007-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package:... | |
| Win Source Part Number: 1045922-AR1PDHM3/84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1047056-AU2PKHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1047058-AU3PG-M3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package:... | |
| Win Source Part Number: 1047059-AU3PJ-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package:... | |
| Win Source Part Number: 1047060-AU3PJ-M3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,500... | |
| Win Source Part Number: 1047061-AU3PK-M3/87A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package:... | |
| Win Source Part Number: 1050158-BYG10YHM3_A/ H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel Standard Package:... | |
| Win Source Part Number: 1050161-BYG23MHM3_A/ I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR)... | |
| Win Source Part Number: 1056262-DSA9-12F Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 50 Diode Type: Avalanche Voltage -... | |
| Win Source Part Number: 1106802-BYG10J-AQ Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 30 Mounting: SMD... | |
| Win Source Part Number: 1133515-1N5060TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,000... | |
| Win Source Part Number: 1138289-BYW74TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 12,500 Diode... | |
| Win Source Part Number: 1144967-BYT53A-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1153579-BYG20G-M3/TR 3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 7,500... | |
| Win Source Part Number: 1163912-1N5624-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500... | |
| Win Source Part Number: 1199487-DSA2-12A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Standard Recovery >500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Diode Type: Avalanche Voltage -... | |
| Win Source Part Number: 1281809-SF4006-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281810-SF4005-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281811-SF4001-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281812-SF4004-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281813-SF4003-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281814-SF4002-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281921-SF4006-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281922-SF4005-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281923-SF4003-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1281924-SF4002-TAP Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Standard Package: 25,000 Diode... | |
| Win Source Part Number: 1354485-1N5062TR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Vishay... | |
| Win Source Part Number: 1357165-BYM36D-TAP Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Vishay... | |
| Win Source Part Number: 1366988-ACURA107-HF Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Comchip... | |
| Win Source Part Number: 1366990-UA1M Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: SMC... | |
| Win Source Part Number: 1366991-BYV98-200-TR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Vishay... | |
| Win Source Part Number: 1381646-BYG22DHM3_A/ I Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package:... | |
| Win Source Part Number: 1381647-BYG23T-M3/TR 3 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 pcs Technology: Avalanche... | |
| Win Source Part Number: 958413-BYG22BHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard... | |
| Win Source Part Number: 958570-AU1PMHM3/84A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101, eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard... | |
| Win Source Part Number: 959184-BYG10GHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Standard Recovery >500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package:... | |
| Win Source Part Number: 970654-AS3BD-M3/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 750 Mounting:... | |
| Win Source Part Number: 977065-AR3PM-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500... | |
| Win Source Part Number: 977118-BAS31,215 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD... | |
| Win Source Part Number: 977221-BYW74TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 12,500 Diode... | |
| Win Source Part Number: 982610-AS3BJHM3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package:... | |
| Win Source Part Number: 985167-BYW76RAS15-10 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 2,000 Diode Type: Avalanche Voltage... | |
| Win Source Part Number: 988889-BYG20JHE3_A/H Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package:... |