Manufacturer: Vishay
Win Source Part Number: 201674-BY228-13TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: 140°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RECTIFIER DIODE Product overview: BY228-13TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228-13TAP can be used for catalog matching and distributor lookup.
Diode Avalanche 1000V 3A Through Hole SOD-64
Rectifiers 3.0 Amp 1300 Volt 50 Amp IFSM
DIODE AVALANCHE 1KV 3A SOD64
DIODE, RECTIFIER, 3A, 1KV, SOD-64, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 201674-BY228-13TAP | 280-BY228-13TAP | BY228-13TAP-ND | BY228-13TAP | BY228-13TAP | 47M1745 |
| Product Name | Diodes, Rectifiers - Single - BY228-13TAP | Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, 3A, 1Kv, Sod-64, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | |||
| VR | 1000 volts | |||||
| IR | 0.0050 mA |