Win Source Electronics Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads Product Status: Obsolete Connector Type: Receptacle Contact... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Connector/Contact Type: Contacts, Top Pitch: 0.200" (5.08mm) Termination: Solder FFC,... | |
| Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance (+ or -): 5% Voltage - Rated: 160 V Temperature Coefficient:... | |
| Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Current Rating (Amps): 690mA Voltage Rating: 600V Number of Positions: 5... | |
| Manufacturer: AMIS Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C... | |
| Manufacturer: Littelfuse Inc. Category: Sensors, Transducers -Magnets Sensor -Matched Magnets Package: Box Product Status: Active For Use With/Related Products: 59045 Housing Material: Plastic Material - Magnet: Alnico 5 (AlNiCo) Package... | |
| Mfr: TE Connectivity Aerospace, Defense and Marine Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Packaging: Bulk Part Status: Obsolete Memory Type: EPROM Memory Format: FRAM Technology: Wirewound Memory... | |
| Win Source Part Number: 1375892-103MG5 Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Temperature Range - Operating: 200°C (TA) Fake Threat In the Open Market: 58 pct. MSL Level:... | |
| Win Source Part Number: 1376741-MX2000 Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Temperature Range - Operating: 148°C (300°F) Fake Threat In the Open Market: 57 pct. MSL Level:... |