Vishay Intertechnology, Inc. 2A 200V Diode and Rectifier 1N5059TR

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5059TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5059TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5059TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5059TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 200V Diode and Rectifier - 2085-1N5059TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 200V Diode and Rectifier
2085-1N5059TR
2A 200V Diode and Rectifier 2085-1N5059TR
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5059TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5059TR can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5059TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N5059TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5059TR - 804401-1N5059TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5059TR
804401-1N5059TR
Diodes, Rectifiers - Single - 1N5059TR 804401-1N5059TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 804401-1N5059TR Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Avalanche Current - Average Rectified (Io): 2A Reverse Recovery Time (trr): 4μs Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: SOD-57 Manufacturer Package: SOD-57, Axial Voltage - DC Reverse (Vr) (Maximum): 200V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.15V at 2.5A Current - Reverse Leakage at Vr: 1μA at 200V Capacitance at Vr, F: 40pF at 0V, 1MHz Part Number Series: 1N5059

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 804401-1N5059TR
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 2A
Reverse Recovery Time (trr): 4μs
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: SOD-57
Manufacturer Package: SOD-57, Axial
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.15V at 2.5A
Current - Reverse Leakage at Vr: 1μA at 200V
Capacitance at Vr, F: 40pF at 0V, 1MHz
Part Number Series: 1N5059

Buy Now
Single Diodes - 1N5059TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5059TR-ND
Single Diodes 1N5059TR-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - 1N5059CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5059CT-ND
Single Diodes 1N5059CT-ND
Diode Avalanche 200V 2A Through Hole SOD-57

Diode Avalanche 200V 2A Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5059TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5059TR
Discrete Semiconductor Products - Diodes - Rectifiers 1N5059TR
DIODE AVALANCHE 200V 2A SOD57

DIODE AVALANCHE 200V 2A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5059TR
Rectifiers 1N5059TR
Rectifiers 2A 200V SOD-57

Rectifiers 2A 200V SOD-57

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 2085-1N5059TR 804401-1N5059TR 1N5059TR-ND 1N5059TR 1N5059TR
Product Name 2A 200V Diode and Rectifier Diodes, Rectifiers - Single - 1N5059TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
VF 1.15 volts 1.15 volts
VR 200 volts
Unlock Full Specs
to access all available technical data