Vishay Precision Group Diodes, Rectifiers - Single - AR1PD-M3/84A AR1PD-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1018413-AR1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1018413-AR1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - AR1PD-M3/84A - 1018413-AR1PD-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AR1PD-M3/84A
1018413-AR1PD-M3/84A
Diodes, Rectifiers - Single - AR1PD-M3/84A 1018413-AR1PD-M3/84A
Manufacturer: Vishay Win Source Part Number: 1018413-AR1PD-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 1μA @ 200V Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1018413-AR1PD-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 1μA @ 200V
Capacitance @ Vr, F: 12.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1A 200V Diode and Rectifier - 280-AR1PD-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 200V Diode and Rectifier
280-AR1PD-M3/84A
1A 200V Diode and Rectifier 280-AR1PD-M3/84A
Rectifier Diode, 1 Element, 1A, 200V V(RRM) Product overview: AR1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PD-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 200V V(RRM) Product overview: AR1PD-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PD-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - AR1PD-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR1PD-M3/84AGICT-ND
Single Diodes AR1PD-M3/84AGICT-ND
Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AR1PD-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AR1PD-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR1PD-M3/84AGITR-ND
Single Diodes AR1PD-M3/84AGITR-ND
Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 200V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AR1PD-M3/84A
Rectifiers AR1PD-M3/84A
Rectifiers 1A 200V

Rectifiers 1A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AR1PD-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AR1PD-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AR1PD-M3/84A
DIODE AVALANCHE 200V 1A DO220AA

DIODE AVALANCHE 200V 1A DO220AA

Supplier's Site
Diode, Avalanche, 1A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay - 82T8769 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Avalanche, 1A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay
82T8769
Diode, Avalanche, 1A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay 82T8769
DIODE, AVALANCHE, 1A, 200V, SMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:140ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, AVALANCHE, 1A, 200V, SMP; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:140ns; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 200V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 52T9897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
52T9897
Diode, Standard, 1A, 200V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 52T9897
DIODE, STANDARD, 1A, 200V, DO-220AA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, DO-220AA, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 200V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay - 94T2663 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay
94T2663
Diode, Standard, 1A, 200V, Do-220Aa; Repetitive Peak Reverse Voltage Vishay 94T2663
DIODE, STANDARD, 1A, 200V, DO-220AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, DO-220AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:140ns; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Rectifiers Diodes Rectifiers Rectifiers Avalanche Diodes Diodes
Product Number 1018413-AR1PD-M3/84A 280-AR1PD-M3/84A AR1PD-M3/84AGICT-ND AR1PD-M3/84A AR1PD-M3/84A 82T8769 52T9897
Product Name Diodes, Rectifiers - Single - AR1PD-M3/84A 1A 200V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Avalanche, 1A, 200V, Smp; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Standard, 1A, 200V, Do-220Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
Configuration Single
Life Cycle Stage Active Active
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 200 volts 200 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data