Littelfuse, Inc. RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ440CA

Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RoHS Compliant Surface Mount Transient Voltage Suppressor - SMCJ440CA - Littelfuse, Inc.
Rosemont, IL, United States
RoHS Compliant Surface Mount Transient Voltage Suppressor
SMCJ440CA
RoHS Compliant Surface Mount Transient Voltage Suppressor SMCJ440CA
Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mount applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low inductance Excellent clamping capability Repetition Rate (duty cycle): 0.05% Fast response time: typically less than 1 ps from 0 V to Vbr min. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMCJ440CALFTR-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ440CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SMCJ440CALFCT-ND - DigiKey
Thief River Falls, MN, United States
713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

713V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1714305 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714305
TVS Diodes 1714305
TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1714167 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714167
TVS Diodes 1714167
TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1714305P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714305P
TVS Diodes 1714305P
TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

TVS 1.5KW 440V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS - TVS - Diodes - SMCJ440CA - 1251620-SMCJ440CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMCJ440CA
1251620-SMCJ440CA
TVS - TVS - Diodes - SMCJ440CA 1251620-SMCJ440CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1251620-SMCJ440CA Manufacturer Homepage: www.littelfuse.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251620-SMCJ440CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial

Buy Now
TVS DIODE 440V 713V DO214AB - 461-SMCJ440CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 440V 713V DO214AB
461-SMCJ440CA
TVS DIODE 440V 713V DO214AB 461-SMCJ440CA
TVS DIODE 440V 713V DO214AB

TVS DIODE 440V 713V DO214AB

Supplier's Site
Tvs Diode, 1.5Kw, 440V, Do-214Ab, Full Reel; Product Range Littelfuse - 06R2005 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 440V, Do-214Ab, Full Reel; Product Range Littelfuse
06R2005
Tvs Diode, 1.5Kw, 440V, Do-214Ab, Full Reel; Product Range Littelfuse 06R2005
TVS DIODE, 1.5KW, 440V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:440V; Clamping Voltage Max:713V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 1.5KW, 440V, DO-214AB, FULL REEL; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:440V; Clamping Voltage Max:713V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse - 26K7479 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse
26K7479
Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse 26K7479
TVS DIODE, 1.5KW, 440V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage:543V RoHS Compliant: Yes

TVS DIODE, 1.5KW, 440V, DO-214AB; Product Range:SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Breakdown Voltage:543V RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse - 11AC3900 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse
11AC3900
Diode, Tvs, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse 11AC3900
DIODE, TVS, 1.5KW, 440V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

DIODE, TVS, 1.5KW, 440V, DO-214AB; Product Range:TRANSZORB SMCJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:440V; Clamping Voltage Vc Max:713V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMCJ440CA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMCJ440CA
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMCJ440CA
2.1A 1.5kW 713V 492V Bi-Directional 440V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

2.1A 1.5kW 713V 492V Bi-Directional 440V DO-214AB(SMCJ) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMCJ440CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMCJ440CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMCJ440CA
TVS DIODE 440VWM 713VC DO214AB

TVS DIODE 440VWM 713VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMCJ440CA SMCJ440CALFTR-ND 1714305 1714305P 1251620-SMCJ440CA 461-SMCJ440CA 06R2005 26K7479 11AC3900 SMCJ440CA SMCJ440CA
Product Name RoHS Compliant Surface Mount Transient Voltage Suppressor TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SMCJ440CA TVS DIODE 440V 713V DO214AB Tvs Diode, 1.5Kw, 440V, Do-214Ab, Full Reel; Product Range Littelfuse Tvs Diode, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse Diode, Tvs, 1.5Kw, 440V, Do-214Ab; Product Range Littelfuse TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 713 volts 713 volts 713 volts 713 volts 713 volts 713 volts
VBR 492 to 543 volts 492 volts 492 volts 543 volts 492 volts 492 volts
Configuration Single Single Single
Package DO-214AB, SMC Do-214ab (smc) DO-214 DO-214AB, SMC DO-214AB (SMC) DO-214AB (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data