Vishay Intertechnology, Inc. 84A 800 V 1 A Diode and Rectifier AR1PK-M3/84A

Description
VISHAY AR1PK-M3/84A Standard Power Diode, Single, 800 V, 1 A, 1.6 V, 120 ns, 25 A Product overview: AR1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 800 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 800 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PK-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VISHAY AR1PK-M3/84A Standard Power Diode, Single, 800 V, 1 A, 1.6 V, 120 ns, 25 A Product overview: AR1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 800 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 800 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PK-M3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A 800 V 1 A Diode and Rectifier - 280-AR1PK-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
84A 800 V 1 A Diode and Rectifier
280-AR1PK-M3/84A
84A 800 V 1 A Diode and Rectifier 280-AR1PK-M3/84A
VISHAY AR1PK-M3/84A Standard Power Diode, Single, 800 V, 1 A, 1.6 V, 120 ns, 25 A Product overview: AR1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 800 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 800 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PK-M3/84A can be used for catalog matching and distributor lookup.

VISHAY AR1PK-M3/84A Standard Power Diode, Single, 800 V, 1 A, 1.6 V, 120 ns, 25 A Product overview: AR1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 84A, 800 V, 1 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 84A, 800 V, 1 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR1PK-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-AR1PK-M3/84ADKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 800V 1A DO220AA

DIODE AVALANCHE 800V 1A DO220AA

Buy Now Datasheet
Single Diodes - 112-AR1PK-M3/84ATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - 112-AR1PK-M3/84ACT-ND - DigiKey
Thief River Falls, MN, United States
DIODE AVALANCHE 800V 1A DO220AA

DIODE AVALANCHE 800V 1A DO220AA

Buy Now Datasheet
Diodes, Rectifiers - Single - AR1PK-M3/84A - 1018416-AR1PK-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AR1PK-M3/84A
1018416-AR1PK-M3/84A
Diodes, Rectifiers - Single - AR1PK-M3/84A 1018416-AR1PK-M3/84A
Manufacturer: Vishay Win Source Part Number: 1018416-AR1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A Reverse Recovery Time (trr): 120ns Current - Reverse Leakage @ Vr: 1μA @ 800V Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1018416-AR1PK-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6V @ 1A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 1μA @ 800V
Capacitance @ Vr, F: 8.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AR1PK-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AR1PK-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AR1PK-M3/84A
DIODE AVALANCHE 800V 1A DO220AA

DIODE AVALANCHE 800V 1A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AR1PK-M3/84A
Rectifiers AR1PK-M3/84A
Rectifiers 1A 800V Avalanche RecoverySMPRectifier

Rectifiers 1A 800V Avalanche RecoverySMPRectifier

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-AR1PK-M3/84A 112-AR1PK-M3/84ADKR-ND 1018416-AR1PK-M3/84A AR1PK-M3/84A AR1PK-M3/84A
Product Name 84A 800 V 1 A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - AR1PK-M3/84A Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package DO-220AA DO-220AA (SMP) DO-220AA-2
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data