Vishay BY203-20STAP Diode
Vishay BY203-20STAP Diode
Vishay BY203-20STAP Diode
2kV Avalanche Rectifier Diode, 250mA, 20A Surge, Glass Product overview: BY203-20STAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2kV, 250mA, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2kV, 250mA, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY203-20STAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1156541-BY203-20STAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Diode Avalanche 2000V 250mA Through Hole SOD-57
Diode Avalanche 2000V 250mA Through Hole SOD-57
DIODE, HIGH VOLTAGE, 0.25A, 2KV, SOD-57; Repetitive Peak Reverse Voltage:2kV; Average Forward Current:250mA; Diode Configuration:Single
DIODE AVALANCHE 2KV 250MA SOD57
Rectifiers 2000 Volt 0.25 Amp 20 Amp IFSM
DIODE AVALANCHE 2KV 250MA SOD57
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Rectifiers | Avalanche Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 7087953P | 7087953 | 280-BY203-20STAP | 1156541-BY203-20STAP | BY203-20STAPGITB-ND | 89K9681 | BY203-20STAP | BY203-20STAP | BY203-20STAP |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 2kV 250mA 20A Diode and Rectifier | Diodes, Rectifiers - Single - BY203-20STAP | Single Diodes | Diode, High Voltage, 0.25A, 2Kv, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | SOD-57 | Sod-57 | Ammo Pack | SOD-57 | SOD-57, Axial | ||||
| trr | 300 ns | 300 ns | 300 ns | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |