Vishay Intertechnology, Inc. Single Diodes BYT54K-TAP

Description
Diode Avalanche 800V 1.25A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 800V 1.25A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYT54K-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT54K-TAP-ND
Single Diodes BYT54K-TAP-ND
Diode Avalanche 800V 1.25A Through Hole SOD-57

Diode Avalanche 800V 1.25A Through Hole SOD-57

Buy Now Datasheet
800V 1.25A Diode and Rectifier - 2085-BYT54K-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.25A Diode and Rectifier
2085-BYT54K-TAP
800V 1.25A Diode and Rectifier 2085-BYT54K-TAP
Diode Switching 800V 1.25A 2-Pin SOD-57 Ammo Product overview: BYT54K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT54K-TAP can be used for catalog matching and distributor lookup.

Diode Switching 800V 1.25A 2-Pin SOD-57 Ammo Product overview: BYT54K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.25A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT54K-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYT54K-TAP - 1025606-BYT54K-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT54K-TAP
1025606-BYT54K-TAP
Diodes, Rectifiers - Single - BYT54K-TAP 1025606-BYT54K-TAP
Manufacturer: Vishay Win Source Part Number: 1025606-BYT54K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.25A Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025606-BYT54K-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.25A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYT54K-TAP
Rectifiers BYT54K-TAP
Rectifiers 800 Volt 0.75 Amp 30 Amp IFSM

Rectifiers 800 Volt 0.75 Amp 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT54K-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT54K-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT54K-TAP
DIODE AVALANCHE 800V 1.25A SOD57

DIODE AVALANCHE 800V 1.25A SOD57

Supplier's Site
Fast Recovery Power Rectifier; Diode Configuration Vishay - 32C9331 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Power Rectifier; Diode Configuration Vishay
32C9331
Fast Recovery Power Rectifier; Diode Configuration Vishay 32C9331
Fast Recovery Power Rectifier; Diode Configuration:Single ; Reel Quantity:5000 RoHS Compliant: Yes

Fast Recovery Power Rectifier; Diode Configuration:Single; Reel Quantity:5000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number BYT54K-TAP-ND 2085-BYT54K-TAP 1025606-BYT54K-TAP BYT54K-TAP BYT54K-TAP 32C9331
Product Name Single Diodes 800V 1.25A Diode and Rectifier Diodes, Rectifiers - Single - BYT54K-TAP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Power Rectifier; Diode Configuration Vishay
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape and Reel SOD-57 SOD-57
RoHS Compliant RoHS RoHS
IO 1.25 amps
Configuration Single
Unlock Full Specs
to access all available technical data