Vishay Intertechnology, Inc. 800V 3A Diode and Rectifier BYT56K-TAP

Description
Diode Switching 800V 3A 2-Pin SOD-64 Ammo Product overview: BYT56K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56K-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 3A 2-Pin SOD-64 Ammo Product overview: BYT56K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56K-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 3A Diode and Rectifier - 2085-BYT56K-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
2085-BYT56K-TAP
800V 3A Diode and Rectifier 2085-BYT56K-TAP
Diode Switching 800V 3A 2-Pin SOD-64 Ammo Product overview: BYT56K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56K-TAP can be used for catalog matching and distributor lookup.

Diode Switching 800V 3A 2-Pin SOD-64 Ammo Product overview: BYT56K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56K-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT56K-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT56K-TAP-ND
Single Diodes BYT56K-TAP-ND
Diode Avalanche 800V 3A Through Hole SOD-64

Diode Avalanche 800V 3A Through Hole SOD-64

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT56K-TAP - 1025607-BYT56K-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT56K-TAP
1025607-BYT56K-TAP
Diodes, Rectifiers - Single - BYT56K-TAP 1025607-BYT56K-TAP
Manufacturer: Vishay Win Source Part Number: 1025607-BYT56K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 3A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-64 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1025607-BYT56K-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 3A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYT56K-TAP
Rectifiers BYT56K-TAP
Rectifiers 800 Volt 3.0 Amp 80 Amp IFSM

Rectifiers 800 Volt 3.0 Amp 80 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT56K-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT56K-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT56K-TAP
DIODE AVALANCHE 800V 3A SOD64

DIODE AVALANCHE 800V 3A SOD64

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 2085-BYT56K-TAP BYT56K-TAP-ND 1025607-BYT56K-TAP BYT56K-TAP BYT56K-TAP
Product Name 800V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYT56K-TAP Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
IO 3 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Life Cycle Stage Active Active
VF 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data