Vishay Intertechnology, Inc. 800V 1.4A Diode and Rectifier BYT52K-TAP

Description
Diode Switching 800V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52K-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 800V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52K-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 1.4A Diode and Rectifier - 2085-BYT52K-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1.4A Diode and Rectifier
2085-BYT52K-TAP
800V 1.4A Diode and Rectifier 2085-BYT52K-TAP
Diode Switching 800V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52K-TAP can be used for catalog matching and distributor lookup.

Diode Switching 800V 1.4A 2-Pin SOD-57 Ammo Product overview: BYT52K-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.4A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT52K-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYT52K-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYT52K-TAP-ND
Single Diodes BYT52K-TAP-ND
Diode Avalanche 800V 1.4A Through Hole SOD-57

Diode Avalanche 800V 1.4A Through Hole SOD-57

Buy Now Datasheet
Diodes, Rectifiers - Single - BYT52K-TAP - 1025603-BYT52K-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYT52K-TAP
1025603-BYT52K-TAP
Diodes, Rectifiers - Single - BYT52K-TAP 1025603-BYT52K-TAP
Manufacturer: Vishay Win Source Part Number: 1025603-BYT52K-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1.4A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 5μA @ 800V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1025603-BYT52K-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1.4A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 5μA @ 800V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYT52K-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYT52K-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYT52K-TAP
DIODE AVALANCHE 800V 1.4A SOD57

DIODE AVALANCHE 800V 1.4A SOD57

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYT52K-TAP
Rectifiers BYT52K-TAP
Rectifiers 1.4 Amp 800 Volt 50 Amp IFSM

Rectifiers 1.4 Amp 800 Volt 50 Amp IFSM

Buy Now Datasheet
Fast Recovery Power Rectifier; Diode Configuration Vishay - 32C9305 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Power Rectifier; Diode Configuration Vishay
32C9305
Fast Recovery Power Rectifier; Diode Configuration Vishay 32C9305
Fast Recovery Power Rectifier; Diode Configuration:Single ; Reel Quantity:5000 RoHS Compliant: Yes

Fast Recovery Power Rectifier; Diode Configuration:Single; Reel Quantity:5000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number 2085-BYT52K-TAP BYT52K-TAP-ND 1025603-BYT52K-TAP BYT52K-TAP BYT52K-TAP 32C9305
Product Name 800V 1.4A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYT52K-TAP Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Fast Recovery Power Rectifier; Diode Configuration Vishay
Package Tape and Reel SOD-57 SOD-57
IO 1.4 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data