Diode Avalanche 50V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.5A, 50V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT56A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5A, 50V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT56A-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 865101-BYT56A-TAP
Features: Diode Avalanche 50 V 3A Through Hole SOD-64
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT56
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Rectifiers 50 Volt 3.0 Amp 80 Amp IFSM
AVALANCHE DIODE, 3A, 50V, SOD-64; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
DIODE AVALANCHE 50V 3A SOD64
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers |
| Product Number | BYT56A-TAP-ND | 2085-BYT56A-TAP | 865101-BYT56A-TAP | BYT56A-TAP | 32C9335 | BYT56A-TAP |
| Product Name | Single Diodes | 1.5A 50V Diode and Rectifier | Diodes, Rectifiers - Single - BYT56A-TAP | Rectifiers | Avalanche Diode, 3A, 50V, Sod-64; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Configuration | Single | |||||
| Package | SOD-64 | SOD-64 | SOD-64 |