The 1281924-SF4002-TAP is a discrete semiconductor diode from Win Source Electronics, specifically categorized as an ultra-fast avalanche rectifier. It features a maximum DC reverse voltage of 100 V and an average rectified current rating of 1 A. The diode has a forward voltage drop of 1 V at 1 A and a reverse recovery time of 50 ns, making it suitable for applications requiring fast switching. The device is housed in a SOD-57 package with axial leads, allowing for versatile mounting options. It operates within a junction temperature range of -55°C to +175°C, ensuring reliability in various environmental conditions. The diode is designed for use in switched mode power supplies and high-frequency inverter circuits.
Diode Avalanche 100V 1A Through Hole SOD-57
ULTRA FAST RECOVERY RECTFR 100V 1A 2PIN SOD-57 AMMO - Ammo Pack Product overview: SF4002-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4002-TAP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1281924-SF4002-TAP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4002
Rectifiers 1.0 Amp 100 Volt 30 Amp IFSM
Ultra Fast Recovery Power Rectifier; Diode Configuration:Single
DIODE AVALANCHE 100V 1A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | SF4002-TAP-ND | 2085-SF4002-TAP | 1281924-SF4002-TAP | SF4002-TAP | 33C1015 | SF4002-TAP |
| Product Name | Single Diodes | 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifiers | Ultra Fast Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |||
| Package | Tape and Reel | SOD-57, Axial | SOD-57 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1 amps | |||||
| Configuration | Single |