Vishay Intertechnology, Inc. SMD 1.5 A 400 V Diode and Rectifier BYG24G-E3/TR

Description
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG24G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24G-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG24G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24G-E3/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5 A 400 V Diode and Rectifier - 280-BYG24G-E3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5 A 400 V Diode and Rectifier
280-BYG24G-E3/TR
SMD 1.5 A 400 V Diode and Rectifier 280-BYG24G-E3/TR
DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG24G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24G-E3/TR can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 400 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMD, SMA, 2 PIN, Rectifier Diode Product overview: BYG24G-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG24G-E3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BYG24G-E3/TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG24G-E3/TRGITR-ND
Single Diodes BYG24G-E3/TRGITR-ND
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG24G-E3/TRGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - BYG24G-E3/TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG24G-E3/TRGICT-ND
Single Diodes BYG24G-E3/TRGICT-ND
Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Diode Avalanche 400V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - BYG24G-E3/TR - 813614-BYG24G-E3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG24G-E3/TR
813614-BYG24G-E3/TR
Diodes, Rectifiers - Single - BYG24G-E3/TR 813614-BYG24G-E3/TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 813614-BYG24G-E3/TR Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Avalanche Current - Average Rectified (Io): 1.5A Reverse Recovery Time (trr): 140ns Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Manufacturer Package: DO-214AC, SMA Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 1.5A Current - Reverse Leakage at Vr: 1μA at 400V Part Number Series: BYG24G

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 813614-BYG24G-E3/TR
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Avalanche
Current - Average Rectified (Io): 1.5A
Reverse Recovery Time (trr): 140ns
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Manufacturer Package: DO-214AC, SMA
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 1.5A
Current - Reverse Leakage at Vr: 1μA at 400V
Part Number Series: BYG24G

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - BYG24G-E3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG24G-E3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG24G-E3/TR
DIODE AVAL 400V 1.5A DO214AC

DIODE AVAL 400V 1.5A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
BYG24G-E3/TR
Rectifiers BYG24G-E3/TR
Rectifiers 1.5A 400 Volt 140ns

Rectifiers 1.5A 400 Volt 140ns

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Avalanche Diodes Rectifiers Rectifiers
Product Number 280-BYG24G-E3/TR BYG24G-E3/TRGITR-ND 813614-BYG24G-E3/TR BYG24G-E3/TR BYG24G-E3/TR
Product Name SMD 1.5 A 400 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BYG24G-E3/TR Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape and Reel SMA DO-214AC(SMA)
RoHS Compliant RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data