Diode Avalanche 800V 3A Through Hole SOD-64
Diode Avalanche 800V 3A Through Hole SOD-64
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770749-BYW178-TR
Packaging: Reel package
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SOD-64, Axial
Diode Type: Avalanche
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 1μA @ 800V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: BYW178
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-64
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): FR307G; HER308-GT3; 1N5407GP TR; PR3006;
Introduction Date: May 31, 1999
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 800V V(RRM), Silicon, Product overview: BYW178-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW178-TR can be used for catalog matching and distributor lookup.
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
Avalanche Sinterglass Diode Fast
DIODE AVALANCHE 800V 3A SOD64
AVALANCHE DIODE, 3A, 800V, SOD-64; Repetitive Peak Reverse Voltage:800V; Average Forward Current:3A; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | BYW178-GITR-ND | 770749-BYW178-TR | 280-BYW178-TR | 1808696P | BYW178-TR | 18M1777 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BYW178-TR | 3A 800V Diode and Rectifier | Zener Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 3A, 800V, Sod-64; Repetitive Peak Reverse Voltage Vishay |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Configuration | Single | Single | ||||
| VF | 1.9 volts | 1.9 volts | 1.9 volts | |||
| VR | 800 volts | |||||
| IR | 1.00E-3 mA |