Vishay Intertechnology, Inc. Single Diodes SF4005-TR

Description
Diode Avalanche 600V 1A Through Hole SOD-57
Request a Quote Datasheet
Description
Diode Avalanche 600V 1A Through Hole SOD-57
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SF4005-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SF4005-TR-ND
Single Diodes SF4005-TR-ND
Diode Avalanche 600V 1A Through Hole SOD-57

Diode Avalanche 600V 1A Through Hole SOD-57

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281810-SF4005-TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281810-SF4005-TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281810-SF4005-TR
Win Source Part Number: 1281810-SF4005-TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 25,000 Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 5 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Through Hole Package / Case: SOD-57, Axial Supplier Device Package: SOD-57 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SF4005

Win Source Part Number: 1281810-SF4005-TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 25,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SF4005

Buy Now Datasheet
600V 1A Diode and Rectifier - 2085-SF4005-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 1A Diode and Rectifier
2085-SF4005-TR
600V 1A Diode and Rectifier 2085-SF4005-TR
Diode Switching 600V 1A 2-Pin SOD-57 T/R Product overview: SF4005-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TR can be used for catalog matching and distributor lookup.

Diode Switching 600V 1A 2-Pin SOD-57 T/R Product overview: SF4005-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-SF4005-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
SF4005-TR
Rectifiers SF4005-TR
Rectifiers 1.0 Amp 600 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 600 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SF4005-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SF4005-TR
Discrete Semiconductor Products - Diodes - Rectifiers SF4005-TR
DIODE AVALANCHE 600V 1A SOD57

DIODE AVALANCHE 600V 1A SOD57

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Avalanche Diodes Rectifiers Rectifiers Rectifiers
Product Number SF4005-TR-ND 1281810-SF4005-TR 2085-SF4005-TR SF4005-TR SF4005-TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single 600V 1A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Configuration Single
VF 1.7 volts 600 volts
VR 600 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data