The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251476-SMBJ220CA
Series: SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 220V
Current - Peak Pulse (10/1000μs): 1.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMBJ220CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 246V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 356V
Alternative Parts (Cross-Reference): P6SM BJ210C-AU T/R13; P6SMB250CA-AU T/R13; P6SMBJ210CA_R1_00001
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
356V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE, 600W, 220V, DO-214AA, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 220V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE 220VWM 356VC DO214AA
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ220CA | 1251476-SMBJ220CA | 552281 | SMBJ220CALFTR-ND | 26K7430 | 18AC7672 | SMBJ220CA |
| Product Name | 600W Surface Mount TVS Diode | TVS - TVS - Diodes - SMBJ220CA | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 220V, Do-214Aa, Full Reel; Product Range Littelfuse | Tvs Diode, 600W, 220V, Bidir, Do-214Aa; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 356 volts | 356 volts | 356 volts | 356 volts | |||
| VBR | 246 to 272 volts | 246 volts | 246 volts | 246 volts | |||
| VR | 220 volts | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |