Manufacturer: Vishay
Win Source Part Number: 913827-BYT78-TAP
Features: Diode Avalanche 1000 V 3A Through Hole SOD-64
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-64, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: BYT78
Categories: Discrete Semiconductor Products
Case / Package: SOD-64
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYT78-TAP-ND, BYT78-TAPGITB, BYT78-TAPGICT
Diode Avalanche 1000V 3A Through Hole SOD-64
Diode Avalanche 1000V 3A Through Hole SOD-64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 1000V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYT78-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYT78-TAP can be used for catalog matching and distributor lookup.
Diode Fast Recovery Rectifier 1KV 3A
Diode Fast Recovery Rectifier 1KV 3A
Diode Fast Recovery Rectifier 1KV 3A
DIODE AVALANCHE 1KV 3A SOD64
Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage:-; Average Forward Current:-; Diode Configuration:Single
DIODE AVALANCHE 1KV 3A SOD64
Rectifiers 3.0 Amp 1000 Volt 100 Amp IFSM
FAST RECOVERY POWER RECTIFIER; REPETITIVE REVERSE VOLTAGE VRRM MAX:-; FORWARD CURRENT IF(AV):-; DIODE CONFIGURATION:SINGLE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 913827-BYT78-TAP | BYT78-TAPGITB-ND | 280-BYT78-TAP | 7087773P | 7087773 | BYT78-TAP | 32C9353 | BYT78-TAP | BYT78-TAP | 66915451 |
| Product Name | Diodes, Rectifiers - Single - BYT78-TAP | Single Diodes | 3A 1000V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Fast Recovery Power Rectifier; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Diode |
| Configuration | Single | |||||||||
| Package | SOD-64 | Tape and Reel | SOD-64 | Sod-64 | SOD-64, Axial | SOD-64 | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||||||
| IO | 3 amps | |||||||||
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | Fast Recovery Rectifier |