Littelfuse, Inc. 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP130CA

Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet
Description
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode - 5KP130CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode
5KP130CA
5000W Axial Leaded Transient Voltage Suppression (TVS) Diode 5KP130CA
The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated

Supplier's Site Datasheet
TVS Diodes - 5KP130CALFTR-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP130CALFCT-ND - DigiKey
Thief River Falls, MN, United States
209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 1294-5KP130CA-CHP - DigiKey
Thief River Falls, MN, United States
209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

209V Clamp 24.4A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Through-Hole 130V 209V TVS Protection Diode - 144-5KP130CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 130V 209V TVS Protection Diode
144-5KP130CA
Through-Hole 130V 209V TVS Protection Diode 144-5KP130CA
Bidirectional TVS Diode, 5kW, 130V, 209V Clamp, Through Hole Product overview: 5KP130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP130CA can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 5kW, 130V, 209V Clamp, Through Hole Product overview: 5KP130CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 130V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 130V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP130CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 5KP130CA - 1129497-5KP130CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP130CA
1129497-5KP130CA
TVS - TVS - Diodes - 5KP130CA 1129497-5KP130CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1129497-5KP130CA Type: Zener Mounting Style: Through Hole Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 24.4A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: P600 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: P600, Axial Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 130V Voltage - Breakdown (Minimum): 144V Voltage - Clamping (Maximum) at Ipp: 209V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1129497-5KP130CA
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 24.4A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: P600
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: P600, Axial
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 130V
Voltage - Breakdown (Minimum): 144V
Voltage - Clamping (Maximum) at Ipp: 209V

Buy Now
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP130CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP130CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP130CA
TVS DIODE 130VWM 209VC P600

TVS DIODE 130VWM 209VC P600

Supplier's Site
Tvs Diode, 5Kw, 130V, P600; Product Range Littelfuse - 26K8840 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 130V, P600; Product Range Littelfuse
26K8840
Tvs Diode, 5Kw, 130V, P600; Product Range Littelfuse 26K8840
TVS DIODE, 5KW, 130V, P600; Product Range:5KP Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:144V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 5KW, 130V, P600; Product Range:5KP Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:130V; Clamping Voltage Max:209V; Diode Case Style:P600; No. of Pins:2Pins; Minimum Breakdown Voltage:144V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 5Kw, 130V, P600; Breakdown Voltage Range Littelfuse - 06R2140 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 130V, P600; Breakdown Voltage Range Littelfuse
06R2140
Tvs Diode, 5Kw, 130V, P600; Breakdown Voltage Range Littelfuse 06R2140
TVS DIODE, 5KW, 130V, P600; Breakdown Voltage Range:144V to 159V; Breakdown Voltage Vbr:144V; Clamping Voltage Vc Max:209V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 130V, P600; Breakdown Voltage Range:144V to 159V; Breakdown Voltage Vbr:144V; Clamping Voltage Vc Max:209V; Diode Case Style:P600; Diode Type:Bidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5KP130CA 5KP130CALFTR-ND 144-5KP130CA 1129497-5KP130CA 5KP130CA 26K8840 06R2140
Product Name 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode TVS Diodes Through-Hole 130V 209V TVS Protection Diode TVS - TVS - Diodes - 5KP130CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 130V, P600; Product Range Littelfuse Tvs Diode, 5Kw, 130V, P600; Breakdown Voltage Range Littelfuse
VR 130 volts 130 volts
VBR 144 to 159 volts 144 volts 144 volts 144 volts 144 volts 144 to 159 volts
PD 5.00E6 milliwatts
Configuration Single Single
Package P600, Axial Tape and Reel P600 P600 P600
Unlock Full Specs
to access all available technical data