1.5A 600V Avalanche Rectifier Diode, SMA, SMD Product overview: BYG10J-E3/TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10J-E3/TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 012381-BYG10J-E3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
Diode Avalanche 600V 1.5A Surface Mount DO-214AC (SMA)
DIODE AVAL 600V 1.5A DO214AC
AVALANCHE DIODE, 1.5A 600V DO-214AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1.5A; Diode Configuration:Single
DIODE AVAL 600V 1.5A DO214AC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes | Avalanche Diodes | Diodes | Rectifiers | Avalanche Diodes | Diodes |
| Product Number | 280-BYG10J-E3/TR | 012381-BYG10J-E3/TR | 1808214 | BYG10J-E3/GICT-ND | BYG10J-E3/TR | 76K2900 | BYG10J-E3/TR |
| Product Name | SMD 1.5A 600V Diode and Rectifier | Diodes, Rectifiers - Single - BYG10J-E3/TR | Zener Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1.5A 600V Do-214Ac; Repetitive Peak Reverse Voltage Vishay | Single Diodes |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | DO-214AC | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1.5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Configuration | Single | Single |