Vishay Precision Group Single Diodes BYG22DHE3/TR

Description
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BYG22DHE3/GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYG22DHE3/GITR-ND
Single Diodes BYG22DHE3/GITR-ND
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-BYG22DHE3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-BYG22DHE3/TR
200V 2A Diode and Rectifier 280-BYG22DHE3/TR
DIODE AVALANCHE 200V 2A DO214AC Product overview: BYG22DHE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHE3/TR can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 200V 2A DO214AC Product overview: BYG22DHE3/TR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHE3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYG22DHE3/TR - 865089-BYG22DHE3/TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYG22DHE3/TR
865089-BYG22DHE3/TR
Diodes, Rectifiers - Single - BYG22DHE3/TR 865089-BYG22DHE3/TR
Manufacturer: Vishay Win Source Part Number: 865089-BYG22DHE3/TR Features: Diode Avalanche 200 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BYG22 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: BYG22DHE3/TR-ND, BYG22DHE3/GICT, BYG22DHE3/GIDKR, BYG22DHE3TR, BYG22DHE3/GITR

Manufacturer: Vishay
Win Source Part Number: 865089-BYG22DHE3/TR
Features: Diode Avalanche 200 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BYG22
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYG22DHE3/TR-ND, BYG22DHE3/GICT, BYG22DHE3/GIDKR, BYG22DHE3TR, BYG22DHE3/GITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYG22DHE3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYG22DHE3/TR
Discrete Semiconductor Products - Diodes - Rectifiers BYG22DHE3/TR
DIODE AVALANCHE 200V 2A DO214AC

DIODE AVALANCHE 200V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Avalanche Diodes Rectifiers
Product Number BYG22DHE3/GITR-ND 280-BYG22DHE3/TR 865089-BYG22DHE3/TR BYG22DHE3/TR
Product Name Single Diodes 200V 2A Diode and Rectifier Diodes, Rectifiers - Single - BYG22DHE3/TR Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Tape & Reel (TR) SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data