Littelfuse, Inc. SMD 1000W 43.6V TVS Protection Diode 1KSMBJ51A

Description
Trans Voltage Suppressor Diode, 1000W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ51A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Voltage Suppressor Diode, 1000W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ51A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1000W 43.6V TVS Protection Diode - 144-1KSMBJ51A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1000W 43.6V TVS Protection Diode
144-1KSMBJ51A
SMD 1000W 43.6V TVS Protection Diode 144-1KSMBJ51A
Trans Voltage Suppressor Diode, 1000W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ51A can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1000W, 43.6V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA, SURFACE MOUNT PACKAGE-2 Product overview: 1KSMBJ51A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000W, 43.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, SMD, 1000W, 43.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMBJ51A can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - 1KSMBJ51A - 1121593-1KSMBJ51A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1KSMBJ51A
1121593-1KSMBJ51A
TVS - TVS - Diodes - 1KSMBJ51A 1121593-1KSMBJ51A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1121593-1KSMBJ51A Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: Telecom Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 14.3A Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AA (SMBJ) Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AA, SMB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 43.6V Voltage - Breakdown (Minimum): 48.5V Voltage - Clamping (Maximum) at Ipp: 70.1V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121593-1KSMBJ51A
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: Telecom
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 14.3A
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AA (SMBJ)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 43.6V
Voltage - Breakdown (Minimum): 48.5V
Voltage - Clamping (Maximum) at Ipp: 70.1V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes
Product Number 144-1KSMBJ51A 1121593-1KSMBJ51A
Product Name SMD 1000W 43.6V TVS Protection Diode TVS - TVS - Diodes - 1KSMBJ51A
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel
Peak Pulse Power 1000 watts
Unlock Full Specs
to access all available technical data