Vishay Intertechnology, Inc. Diode and Rectifier BYV26A-TAP

Description
BYV26A, BYV26B, BYV26C, BYV26D, BYV26E Ultra-Fast Avalanche Sinterglass Diode Product overview: BYV26A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BYV26A, BYV26B, BYV26C, BYV26D, BYV26E Ultra-Fast Avalanche Sinterglass Diode Product overview: BYV26A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-BYV26A-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BYV26A-TAP
Diode and Rectifier 280-BYV26A-TAP
BYV26A, BYV26B, BYV26C, BYV26D, BYV26E Ultra-Fast Avalanche Sinterglass Diode Product overview: BYV26A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26A-TAP can be used for catalog matching and distributor lookup.

BYV26A, BYV26B, BYV26C, BYV26D, BYV26E Ultra-Fast Avalanche Sinterglass Diode Product overview: BYV26A-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BYV26A-TAP - 012401-BYV26A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BYV26A-TAP
012401-BYV26A-TAP
Diodes, Rectifiers - Single - BYV26A-TAP 012401-BYV26A-TAP
Manufacturer: Vishay Win Source Part Number: 012401-BYV26A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 5μA @ 200V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-57 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 012401-BYV26A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BYV26A-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV26A-TAPGITB-ND
Single Diodes BYV26A-TAPGITB-ND
Diode Avalanche 200V 1A Through Hole SOD-57

Diode Avalanche 200V 1A Through Hole SOD-57

Buy Now Datasheet
Single Diodes - BYV26A-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BYV26A-TAPGICT-ND
Single Diodes BYV26A-TAPGICT-ND
Diode Avalanche 200V 1A Through Hole SOD-57

Diode Avalanche 200V 1A Through Hole SOD-57

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
BYV26A-TAP
Rectifiers BYV26A-TAP
Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Rectifiers 1.0 Amp 200 Volt 30 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BYV26A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BYV26A-TAP
Discrete Semiconductor Products - Diodes - Rectifiers BYV26A-TAP
DIODE AVALANCHE 200V 1A SOD57

DIODE AVALANCHE 200V 1A SOD57

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-BYV26A-TAP 012401-BYV26A-TAP BYV26A-TAPGITB-ND BYV26A-TAP BYV26A-TAP
Product Name Diode and Rectifier Diodes, Rectifiers - Single - BYV26A-TAP Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel SOD-57 SOD-57
RoHS Compliant RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data