Win Source Part Number: 1133515-1N5060TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,000
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 2.5 A
Reverse Recovery Time (trr): 4 µs
Current - Reverse Leakage @ Vr: 1 µA @ 400 V
Capacitance @ Vr, F: 40pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Through Hole
Package / Case: SOD-57, Axial
Supplier Device Package: SOD-57
Alternative Parts (Cross-Reference): 1N5060-TR; 1N5060-TR.; 1N5060T/R;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N5060CT
Base Product Number: 1N5060
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: 1N5060TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5060TR can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 2A Through Hole SOD-57
Diode Avalanche 400V 2A Through Hole SOD-57
Rectifiers 2.0 Amp 400 Volt 50 Amp IFSM
DIODE AVALANCHE 400V 2A SOD57
DIODE AVALANCHE 400V 2A SOD57
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Avalanche Diodes |
| Product Number | 1133515-1N5060TR | 280-1N5060TR | 1N5060CT-ND | 1N5060TR | 1N5060TR | 1N5060TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 2A 400V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | |||||
| VF | 1.15 volts | 1.15 volts | 1.15 volts | |||
| VR | 400 volts | 400 volts | ||||
| IR | 1.00E-3 mA | 1.00E-3 mA | ||||
| trr | 4000 ns | 4000 ns |