The SP1006-01UTG is a unidirectional TVS diode array in a μDFN-2 (0201) package, designed for ESD protection in portable electronics. It safeguards I/O pins against ±30kV contact discharge (IEC 61000-4-2) and can withstand 5A 8/20µs surge currents (IEC 61000-4-5, 2nd Edition) with a clamp voltage of 8.3V at 1A. The device has a reverse standoff voltage of 6.0V, leakage current of 0.5µA max at 5V, and capacitance of 25pF at 0V reverse bias. It operates from -40°C to 125°C, is AEC-Q101 qualified, RoHS compliant, and meets UL V-0 flammability rating.
Zener diodes fabricated in a proprietary silicon avalanche technology protect each I/O pin to provide a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). These robust diodes can safely absorb repetitive ESD strikes at ±30kV (contact discharge, IEC 61000-4-2) without performance degradation. Additionally, each diode can safely dissipate 5A of 8/20µs surge current (IEC61000-4-5) with very low clamping voltages. RoHS compliant and Lead-free ESD IEC610000-4-2, ±30kV contact, ±30kV air EFT IEC610000-4-4, 40A (5/50ns) Lightning, 5 A (8/20μs as defined in IEC 61000-4-5, 2nd Edition) Low maximum leakage current of 0.5 μA at 5 V Space efficient 0201 footprint) AEC-Q101 qualified
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-uDFN
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-uDFN
9.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2-uDFN
Manufacturer: Littelfuse Inc.
Win Source Part Number: 741946-SP1006-01UTG
Manufacturer Homepage: www.littelfuse.com
Reference case: DFN-2
Reference Date Code: 14/15+
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
6V TVS Diode, Unidirectional, 5A Surge, 0201 SMD Product overview: SP1006-01UTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6V, 5A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6V, 5A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SP1006-01UTG can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 9.2VC 2UDFN
TVS DIODE 6VWM 9.2VC 2UDFN
DIODE, TVS, 6V, uDFN; Clamping Voltage Vc Max:9.2V; Diode Case Style:UDFN; No. of Pins:2Pins; Product Range:SPA SP1006 Series; Automotive Qualification Standard:-; Diode Configuration:Single
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SP1006-01UTG | F1690DKR-ND | 741946-SP1006-01UTG | 144-SP1006-01UTG | SP1006-01UTG | SP1006-01UTG | 55T8627 |
| Product Name | 25pF, 30kV, 0201 Unidirectional TVS Diode Array for ESD Protection | TVS Diodes | TVS - TVS - Diodes - SP1006-01UTG | SMD 6V 5A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 6V, Udfn; Clamping Voltage Vc Max Littelfuse |
| Diode Type | General Purpose; Zener; Transient Voltage Suppressor Diodes | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VR | 6 volts | ||||||
| CT | 25 pF | ||||||
| Configuration | Single | Single |