Win Source Electronics Datasheets for Packaging Machines
Packaging machines are used to package products or components, including equipment that forms, fills, seals, wraps, cleans and packages at different levels of automation.
Packaging Machines: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Flat Flex Type: FFC, Discrete Wire Mounting Type: Fixed Connector/Contact Type: Contacts, Top Pitch:... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Mounting Type: Fixed Package / Case: 4-SMD, No... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature:... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 5 Positions Per Level: 5 Number... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Fixed Features:... | |
| Manufacturer: AMIS Category: Tapes, Adhesives, Materials - Tape Dispensers Part Status: Obsolete Output Configuration: Half Bridge (6) Output Type: Open Collector Voltage - Input (Max): 25V Voltage Dropout (Max): 0.4V... | |
| Win Source Part Number: 1378541-H128 Category: Tapes, Adhesives, Materials - Tape Dispensers Fake Threat In the Open Market: 42 pct. MSL Level: Not Applicable Mfr: 3M Package: Bulk Product Status:... |