Diode Avalanche 1000V 2A Through Hole SOD-57
Diode Avalanche 1000V 2A Through Hole SOD-57
Avalanche Sinterglass Diode Standard
Avalanche Sinterglass Diode Standard
Avalanche Sinterglass Diode Standard
2A 1kV Avalanche Rectifier Diode, Through Hole Product overview: BYW56-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW56-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1025671-BYW56-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace
DIODE AVALANCHE 1KV 2A SOD57
AVALANCHE DIODE, 2A, 1KV, SOD-57; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
DIODE, STANDARD, 2A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, STANDARD, AEC-Q101, 2A, 1KV; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):2A; Diode Configuration:Single
Rectifiers 2.0 Amp 1000 Volt 50 Amp IFSM
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BYW56TR-ND | 1808730P | 280-BYW56-TR | 1025671-BYW56-TR | BYW56-TR | 47M1744 | 28X7094 | 60AC7978 | BYW56-TR |
| Product Name | Single Diodes | Zener Diodes | Through-Hole 2A 1kV Diode and Rectifier | Diodes, Rectifiers - Single - BYW56-TR | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 2A, 1Kv, Sod-57; Repetitive Peak Reverse Voltage Vishay | Diode, Standard, 2A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifier, Standard, Aec-Q101, 2A, 1Kv; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||||||
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | SOD-57 | Tape and Reel | SOD-57 | SOD-57 | SOD-57 | ||||
| Pin Count | 2 |