Diode Avalanche 200V 3A Through Hole SOD-64
DIODE AVALANCHE 200V 3A SOD64
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, HALOGEN FREE AND ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2 Product overview: BYW72-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYW72-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1156851-BYW72-TAP
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Fast Recovery Power Rectifier; Diode Configuration:Single
Rectifiers 3.0 Amp 200 Volt 100 Amp IFSM
DIODE AVALANCHE 200V 3A SOD64
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-BYW72-TAPTB-ND | 280-BYW72-TAP | 1156851-BYW72-TAP | 32C9445 | BYW72-TAP | BYW72-TAP |
| Product Name | Single Diodes | 3A 200V Diode and Rectifier | Diodes, Rectifiers - Single - BYW72-TAP | Fast Recovery Power Rectifier; Diode Configuration Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps | |||||
| Configuration | Single |