The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
482V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234456-P4SMA350CA
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
TVS SMA 300V 400W BIDIR
DIODE, TVS, 400W, 350V, BI, 5%, SMA; Product Range:P4SMA Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | P4SMA350CA | P4SMA350CATR-ND | 1234456-P4SMA350CA | P4SMA350CA | 85R5552 |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | TVS - TVS - Diodes - P4SMA350CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 400W, 350V, Bi, 5%, Sma; Product Range Littelfuse |
| RoHS Compliant | RoHS | ||||
| VC | 482 volts | 482 volts | 482 volts | ||
| VBR | 332 to 368 volts | 332 volts | 332 volts | ||
| Configuration | Single |