Vishay Precision Group Diodes, Rectifiers - Single - AU1PK-M3/84A AU1PK-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1020650-AU1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 800V Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1020650-AU1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 800V Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - AU1PK-M3/84A - 1020650-AU1PK-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - AU1PK-M3/84A
1020650-AU1PK-M3/84A
Diodes, Rectifiers - Single - AU1PK-M3/84A 1020650-AU1PK-M3/84A
Manufacturer: Vishay Win Source Part Number: 1020650-AU1PK-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 800V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 1μA @ 800V Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1020650-AU1PK-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 1μA @ 800V
Capacitance @ Vr, F: 7.5pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - AU1PK-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU1PK-M3/84AGICT-ND
Single Diodes AU1PK-M3/84AGICT-ND
Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AU1PK-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AU1PK-M3/84AGITR-ND
Single Diodes AU1PK-M3/84AGITR-ND
Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - AU1PK-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Diode Avalanche 800V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
1A 800V Diode and Rectifier - 280-AU1PK-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 800V Diode and Rectifier
280-AU1PK-M3/84A
1A 800V Diode and Rectifier 280-AU1PK-M3/84A
Rectifier Diode, 1 Element, 1A, 800V V(RRM) Product overview: AU1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PK-M3/84A can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 1A, 800V V(RRM) Product overview: AU1PK-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AU1PK-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast Recovery, 1A, 800V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay - 82T8785 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast Recovery, 1A, 800V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay
82T8785
Diode, Fast Recovery, 1A, 800V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay 82T8785
DIODE, FAST RECOVERY, 1A, 800V, DO-220AA-2; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:75ns; Forward Surge Current:25A RoHS Compliant: Yes

DIODE, FAST RECOVERY, 1A, 800V, DO-220AA-2; Repetitive Peak Reverse Voltage:800V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.85V; Reverse Recovery Time:75ns; Forward Surge Current:25A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
AU1PK-M3/84A
Rectifiers AU1PK-M3/84A
Rectifiers 1A 800V Ultrafast

Rectifiers 1A 800V Ultrafast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AU1PK-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AU1PK-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers AU1PK-M3/84A
DIODE AVALANCHE 800V 1A DO220AA

DIODE AVALANCHE 800V 1A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 1020650-AU1PK-M3/84A AU1PK-M3/84AGICT-ND 280-AU1PK-M3/84A 82T8785 AU1PK-M3/84A AU1PK-M3/84A
Product Name Diodes, Rectifiers - Single - AU1PK-M3/84A Single Diodes 1A 800V Diode and Rectifier Diode, Fast Recovery, 1A, 800V, Do-220Aa-2; Repetitive Peak Reverse Voltage Vishay Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Configuration Single
Life Cycle Stage Active Active
VF 1.85 volts 1.85 volts 1.85 volts
VR 800 volts
IR 1.00E-3 mA
Unlock Full Specs
to access all available technical data