Win Source Electronics Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Manufacturer: AMIS Category: Sensors, Transducers>Float, Level Sensors Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Through...
Manufacturer: Cynergy 3 Win Source Part Number: 794082-RSF124Y030KC Series: RSF124 Type: Liquid Operating Temperature Range: -10°C ~ 80°C Voltage Rating: 120VDC, 240VAC Mounting: Panel Mount, M12x1 Thread Output Type: Switch...
Manufacturer: TE Connectivity Measurement Specialties Win Source Part Number: 794505-SL630-C01 Series: SL-360 Type: Liquid Operating Temperature Range: -30°C ~ 70°C Voltage Rating: 5 V ~ 24 V Mounting: Flange Mount...
Win Source Part Number: 1214198-ILLS-G1000-5 -015 Category: Sensors, Transducers>Float, Level Sensors Series: ILLS Type: Liquid Package: Bag Voltage Rating: 9V ~ 32V Standard Package: 1 Output Type: Analog (Diaphragm) Output...
Win Source Part Number: 1235475-SPS1F001PET Category: Sensors, Transducers>Float, Level Sensors Standard Package: 1,000 Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct.
Win Source Part Number: 1380147-TSF73Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 47 pct. Type: Liquid, Temperature...
Win Source Part Number: 1380148-TSF74H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 100°C Fake Threat In the Open Market: 49 pct. Type: Liquid, Temperature...
Win Source Part Number: 1380149-TSF76H050TV Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 32 pct. Type: Liquid, Temperature...
Win Source Part Number: 1380150-TSF76H100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 39 pct. Type: Liquid, Temperature...
Win Source Part Number: 1380151-TSF76Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -10°C ~ 120°C Fake Threat In the Open Market: 55 pct. Type: Liquid, Temperature...
Win Source Part Number: 1380152-TSF78Y100DN Category: Sensors, Transducers - Float, Level Sensors Temperature Range - Operating: -20°C ~ 100°C Fake Threat In the Open Market: 59 pct. Type: Liquid, Temperature...
Win Source Part Number: 1383732-TSF73H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float)...
Win Source Part Number: 1383733-TSF74Y100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 120VDC, 240VAC Standard Package: 5 pcs Output Type: Switch (Single Float)...
Win Source Part Number: 1383734-TSF78H100DN Category: Sensors, Transducers>Float, Level Sensors Series: TSF70 Type: Liquid, Temperature Package: Bulk Voltage Rating: 300VAC, 300VDC Standard Package: 5 pcs Output Type: Switch (Single Float)...