The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1251479-SMBJ300A
Manufacturer Homepage: www.littelfuse.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
486V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 300VWM 486VC DO214AA
TVS Diodes / ESD Suppressors 600W 300V 5% Uni-Directional
TVS - Diode, 5 W, 486V, Unidirectional, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS - Diode, 6.5 W, 486V, Unidirectional, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE, 600W, 300V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 300VWM 486VC DO214AA
1.3A 600W 486V 335V 300V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | Win Source Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ300A | 1251479-SMBJ300A | 552288 | 18-SMBJ300ADKR-ND | SMBJ300A | SMBJ300A | 85R4932 | 26K7432 | 18AC7674 | SMBJ300A | SMBJ300A |
| Product Name | 600W Surface Mount TVS Diode | TVS - TVS - Diodes - SMBJ300A | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5 W, 486V, Unidirectional, Do-214Aa; Product Range Littelfuse | Tvs Diode, 6.5 W, 486V, Unidirectional, Do-214Aa; Product Range Littelfuse | Tvs Diode, 600W, 300V, Unidir, Do-214Aa; Product Range Littelfuse | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| VC | 486 volts | 486 volts | 486 volts | 486 volts | 486 volts | 486 volts | 486 volts | ||||
| VBR | 335 to 371 volts | 335 volts | 335 volts | 335 volts | 335 volts | ||||||
| Package | DO-201; DO-201 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | DO-214AA-2 (SMB) | SMB; DO-214AA (SMB) | SMB; DO-214AA (SMB) | DO-214AA | SMB; DO-214AA, SMB | SMB | ||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |