Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324251-BYG22DHE3_A/
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,800
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 1 µA @ 200 V
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: BYG22DHE3_A/H-ND,BYG
Base Product Number: BYG22
RoHS Status: ROHS3 Compliant
Rectifier Diode, Product overview: BYG22DHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG22DHE3_A/H can be used for catalog matching and distributor lookup.
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
Diode Avalanche 200V 2A Surface Mount DO-214AC (SMA)
DIODE AVALANCHE 200V 2A DO214AC
Rectifiers 2.0A,200V,25NS, AVAL AEC-Q101 Qualified
RECTIFIER, AEC-Q101, 2A, 200V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):2A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1324251-BYG22DHE3_A/H | 280-BYG22DHE3_A/H | BYG22DHE3_A/HGITR-ND | BYG22DHE3_A/H | BYG22DHE3_A/H | 58AC8577 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Aec-Q101, 2A, 200V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | |||||
| IR | 1.00E-3 mA |