Vishay Intertechnology, Inc. 600V 1.5A Diode and Rectifier BYG10JHE3/TR3

Description
DIODE AVALANCHE 600V 1.5A Product overview: BYG10JHE3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10JHE3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE AVALANCHE 600V 1.5A Product overview: BYG10JHE3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10JHE3/TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V 1.5A Diode and Rectifier - 280-BYG10JHE3/TR3 - ERSAELECTRONICS PTE. LTD.
Singapore
600V 1.5A Diode and Rectifier
280-BYG10JHE3/TR3
600V 1.5A Diode and Rectifier 280-BYG10JHE3/TR3
DIODE AVALANCHE 600V 1.5A Product overview: BYG10JHE3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10JHE3/TR3 can be used for catalog matching and distributor lookup.

DIODE AVALANCHE 600V 1.5A Product overview: BYG10JHE3/TR3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYG10JHE3/TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 102819-BYG10JHE3/TR3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
102819-BYG10JHE3/TR3
Discrete Semiconductor Products 102819-BYG10JHE3/TR3
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 102819-BYG10JHE3/TR3 Category: Discrete Semiconductor Products Family: Diodes - Rectifiers - Single Packaging: Reel(TR) Mounting Style: SMD/SMT Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Manufacturer Device Package: DO-214AC (SMA) Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A Reverse Recovery Time (trr): 4μs Current - Reverse Leakage @ Vr: 1μA @ 600V Operating Temperature - Junction: -55°C ~ 150°C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 102819-BYG10JHE3/TR3
Category: Discrete Semiconductor Products
Family: Diodes - Rectifiers - Single
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Manufacturer Device Package: DO-214AC (SMA)
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 1.5A
Reverse Recovery Time (trr): 4μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Operating Temperature - Junction: -55°C ~ 150°C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Avalanche Diodes
Product Number 280-BYG10JHE3/TR3 102819-BYG10JHE3/TR3
Product Name 600V 1.5A Diode and Rectifier Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
IO 1.5 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Configuration Single
Unlock Full Specs
to access all available technical data