DIODE 3 A, 1300 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, HERMETIC SEALED, GLASS PACKAGE-2, Rectifier Diode Product overview: BY228-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 1300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 1300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BY228-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 092545-BY228-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1500V (1.5kV)
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 5A
Reverse Recovery Time (trr): 20μs
Current - Reverse Leakage @ Vr: 5μA @ 1500V
Operating Temperature - Junction: 140°C (Max)
Family Name: BY228
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-64
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): HVR316; BY1600; BY1600; RS 4FS;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: Hungary
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Avalanche Diodes |
| Product Number | 280-BY228-TAP | 092545-BY228-TAP |
| Product Name | 3 A 1300 V Diode and Rectifier | Diodes, Rectifiers - Single - BY228-TAP |
| RoHS Compliant | RoHS | |
| Configuration | Single | |
| Life Cycle Stage | Active | |
| VF | 1.5 volts | |
| VR | 1500 volts |