Manufacturer: Vishay
Win Source Part Number: 105494-BYT53B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1.9A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Diode Avalanche 100V 1.9A Through Hole SOD-57
Diode Switching 100V 1.9A 2-Pin SOD-57 Ammo Product overview: BYT53B-TAP from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1.9A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BYT53B-TAP can be used for catalog matching and distributor lookup.
AVALANCHE DIODE, 1.9A, 100V, SOD-57; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1.9A; Diode Configuration:Single
DIODE AVALANCHE 100V 1.9A SOD57
Rectifiers 1.4 Amp 100 Volt 50 Amp IFSM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | 105494-BYT53B-TAP | BYT53B-TAP-ND | 2085-BYT53B-TAP | 32C9311 | BYT53B-TAP | BYT53B-TAP |
| Product Name | Diodes, Rectifiers - Single - BYT53B-TAP | Single Diodes | 100V 1.9A Diode and Rectifier | Avalanche Diode, 1.9A, 100V, Sod-57; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Configuration | Single | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 100 volts | |||||
| IR | 0.0050 mA |