Diode Avalanche 1000V 1A Through Hole SOD-57
Diode Avalanche 1000V 1A Through Hole SOD-57
1kV 1A Avalanche Diode, 75ns, SOD-57, Tape & Reel Product overview: BYV26E-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1kV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1kV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26E-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 096227-BYV26E-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Defence, Military & Aerospace
DIODE AVALANCHE 1KV 1A SOD57
Diode, Ultrafast; 2.5 V (Max.); 1 A IF;1000V; 30A Ifms; 5 uA (Max.) IR; SOD-57
AVALANCHE DIODE, 1A, 1KV, SOD-57; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
AVALANCHE DIODE, 1A, 1KV, SOD-57, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE, POWER RECTIFIER, FAST; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE AVALANCHE 1KV 1A SOD57
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes | Avalanche Diodes | Rectifiers | Rectifiers |
| Product Number | BYV26ETR-ND | 280-BYV26E-TR | 096227-BYV26E-TR | BYV26E-TR | 70061680 | 32C9384 | 50M0680 | 60AC3566 | BYV26E-TR |
| Product Name | Single Diodes | 1kV 1A Diode and Rectifier | Diodes, Rectifiers - Single - BYV26E-TR | Single Diodes | Diode, Ultrafast; 2.5 V (Max.); 1 A IF;1000V; 30A Ifms; 5 uA (Max.) IR; SOD-57 | Avalanche Diode, 1A, 1Kv, Sod-57; Repetitive Peak Reverse Voltage Vishay | Avalanche Diode, 1A, 1Kv, Sod-57, Full Reel; Repetitive Peak Reverse Voltage Vishay | Diode, Power Rectifier, Fast; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to ? C (-67 to ? F) | |||||
| Package | Tape and Reel | SOD-57 | SOD-57, Axial | SOD-57 | SOD-57 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | ||||||||
| Configuration | Single | Single |