Manufacturer: Microsemi Corporation
Win Source Part Number: 813701-1N6052A
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 34.2V
Current - Peak Pulse (10/1000μs): 30A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-13
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-13
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 49.9V
| Win Source Electronics | |
|---|---|
| Product Category | Avalanche Diodes |
| Product Number | 813701-1N6052A |
| Product Name | TVS - TVS - Diodes - 1N6052A |
| VR | 30 volts |