Diode Avalanche 1600V 3.6A Through Hole Axial
Manufacturer: IXYS
Win Source Part Number: 1169787-DSA2-16A
Manufacturer Homepage: www.ixys.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
DIODE AVALANCHE 1.6KV 3.6A AXIAL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Avalanche Diodes | Rectifiers |
| Product Number | DSA2-16A-ND | 1169787-DSA2-16A | DSA2-16A |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - DSA2-16A | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 180 C (-40 to 356 F) |