Vishay Intertechnology, Inc. 1.8A 400V 277A Diode and Rectifier AR3PG-M3/86A

Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.8A, 400V V(RRM), Silicon, TO-277A, Product overview: AR3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 400V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 400V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PG-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.8A, 400V V(RRM), Silicon, TO-277A, Product overview: AR3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 400V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 400V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PG-M3/86A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8A 400V 277A Diode and Rectifier - 280-AR3PG-M3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8A 400V 277A Diode and Rectifier
280-AR3PG-M3/86A
1.8A 400V 277A Diode and Rectifier 280-AR3PG-M3/86A
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.8A, 400V V(RRM), Silicon, TO-277A, Product overview: AR3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 400V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 400V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PG-M3/86A can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 1.8A, 400V V(RRM), Silicon, TO-277A, Product overview: AR3PG-M3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 400V, 277A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.8A, 400V, 277A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-AR3PG-M3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325201-AR3PG-M3/86A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325201-AR3PG-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325201-AR3PG-M3/86A
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1325201-AR3PG-M3/86A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 1,500 Mounting: Surface Mount Diode Type: Avalanche Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1.8A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A Reverse Recovery Time (trr): 140 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 44pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: TO-277A (SMPC) Case / Package: TO-277, 3-PowerDFN ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: AR3PG-M3/86AGICT,AR3 PG-M3/86A-ND,AR3PGM3 86A,AR3PG-M3/86AGITR ,AR3PG-M3/86AGIDKR Base Product Number: AR3 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325201-AR3PG-M3/86A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 1,500
Mounting: Surface Mount
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1.8A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A
Reverse Recovery Time (trr): 140 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 44pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: TO-277A (SMPC)
Case / Package: TO-277, 3-PowerDFN
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: AR3PG-M3/86AGICT,AR3PG-M3/86A-ND,AR3PGM386A,AR3PG-M3/86AGITR,AR3PG-M3/86AGIDKR
Base Product Number: AR3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - AR3PG-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
AR3PG-M3/86AGITR-ND
Single Diodes AR3PG-M3/86AGITR-ND
Diode Avalanche 400V 1.8A (DC) Surface Mount TO-277A (SMPC)

Diode Avalanche 400V 1.8A (DC) Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
AR3PG-M3/86A
Rectifiers AR3PG-M3/86A
Rectifiers 3A 400V

Rectifiers 3A 400V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - AR3PG-M3/86A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
AR3PG-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers AR3PG-M3/86A
DIODE AVALANCHE 400V 1.8A TO277A

DIODE AVALANCHE 400V 1.8A TO277A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Avalanche Diodes Diodes Rectifiers Rectifiers
Product Number 280-AR3PG-M3/86A 1325201-AR3PG-M3/86A AR3PG-M3/86AGITR-ND AR3PG-M3/86A AR3PG-M3/86A
Product Name 1.8A 400V 277A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel TO-277, 3-PowerDFN TO-277A-3
RoHS Compliant RoHS RoHS
IO 1.8 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single
Unlock Full Specs
to access all available technical data