Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ300A P6SMBJ300A

Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet
Description
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ300A - P6SMBJ300A - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ300A
P6SMBJ300A
Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ300A P6SMBJ300A
For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

For surface mounted applications in order to optimize board space Low profile package Built-in strain relief

Supplier's Site
TVS Diodes - P6SMBJ300ALFTR-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

414V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 300V TVS Protection Diode
144-P6SMBJ300A
600W 300V TVS Protection Diode 144-P6SMBJ300A
Unidirectional TVS Diode, 600W, 300V DC, SMBJ, DO-214AA Product overview: P6SMBJ300A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ300A can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 600W, 300V DC, SMBJ, DO-214AA Product overview: P6SMBJ300A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 300V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 300V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6SMBJ300A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6SMBJ300A - 1234739-P6SMBJ300A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6SMBJ300A
1234739-P6SMBJ300A
TVS - TVS - Diodes - P6SMBJ300A 1234739-P6SMBJ300A
Manufacturer: Littelfuse Inc. Win Source Part Number: 1234739-P6SMBJ300A Series: P6SMBJ Packaging: Reel - TR Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AA, SMB Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 256V Current - Peak Pulse (10/1000μs): 1.5A Power - Peak Pulse: 600W Power Line Protection: No Part Status: Obsolete(EOL) Family Name: P6SMBJ300A Categories: Circuit Protection Minimum Breakdown Voltage: 285V Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AA (SMBJ) Maximum Clamping Voltage: 414V Alternative Parts (Cross-Reference): P6SMB300AT/R7; P6SMB300AT/R13; TVP06B301A-G; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1234739-P6SMBJ300A
Series: P6SMBJ
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AA, SMB
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Current - Peak Pulse (10/1000μs): 1.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Part Status: Obsolete(EOL)
Family Name: P6SMBJ300A
Categories: Circuit Protection
Minimum Breakdown Voltage: 285V
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AA (SMBJ)
Maximum Clamping Voltage: 414V
Alternative Parts (Cross-Reference): P6SMB300AT/R7; P6SMB300AT/R13; TVP06B301A-G;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6SMBJ300A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6SMBJ300A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6SMBJ300A
TVS DIODE 256VWM 414VC DO214AA

TVS DIODE 256VWM 414VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMBJ300A P6SMBJ300ALFTR-ND 144-P6SMBJ300A 1234739-P6SMBJ300A P6SMBJ300A
Product Name Overvoltage Protection - TVS Diodes - Series: P6SMBJ - P6SMBJ300A TVS Diodes 600W 300V TVS Protection Diode TVS - TVS - Diodes - P6SMBJ300A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS
VR 256 volts 256 volts
VBR 285 to 315 volts 285 volts 285 volts 285 volts
PD 600000 milliwatts
Configuration Single Single
Unlock Full Specs
to access all available technical data