Designed to provide precision overvoltage protection for sensitive electronics, the SLD Series is packaged in a highly reliable industry standard P600 axial leaded package. Primary applications for the SLD series include protection against damage due to inductive load switching and alternator load dump. Halogen-free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT Glass passivated chip junction in P600 package ISO 7637-2 Level 4 Impulse 5a; 2200W peak pulse capability at 100μs x 150ms waveform, repetition rate (duty cycles): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1250714-SLD24U-017
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
38.9V Clamp 131.1A Ipp Tvs Diode Through Hole P600
24V Unidirectional TVS Diode, 50kW Peak Pulse Power, 61A Surge Product overview: SLD24U-017 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 61A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 61A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD24U-017 can be used for catalog matching and distributor lookup.
TVS DIODE, AEC-Q101, 2.2KW, 24V, P600; Product Range:SLD series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors 24V 2200W UNI-DIR SLD AEC-Q101
TVS DIODE 24VWM 38.9VC P600
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD24U-017 | 1250714-SLD24U-017 | SLD24U-017TR-ND | 144-SLD24U-017 | 18AC7656 | SLD24U-017 | SLD24U-017 |
| Product Name | Automotive Grade, Surface Mount 3000 W in DO-214AB | TVS - TVS - Diodes - SLD24U-017 | TVS Diodes | 24V 61A TVS Protection Diode | Tvs Diode, Aec-Q101, 2.2Kw, 24V, P600; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 to ? volts | 26.7 volts | |||
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | Single | |||||
| Package | P600, Axial | Tape and Reel | P600 | P600-2 | P600 | ||
| Peak Pulse Power | 5000 watts | 50000 watts | 5000 watts |