Littelfuse, Inc. 1500W Surface Mount Transient Voltage Supressors 1.5SMC440CA

Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet
Description
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W Surface Mount Transient Voltage Supressors - 1.5SMC440CA - Littelfuse, Inc.
Rosemont, IL, United States
1500W Surface Mount Transient Voltage Supressors
1.5SMC440CA
1500W Surface Mount Transient Voltage Supressors 1.5SMC440CA
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)

Supplier's Site Datasheet
TVS Diodes - 1.5SMC440CADKR-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC440CACT-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC440CATR-ND - DigiKey
Thief River Falls, MN, United States
602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

602V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 440V TVS Protection Diode - 144-1.5SMC440CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 440V TVS Protection Diode
144-1.5SMC440CA
SMD 440V TVS Protection Diode 144-1.5SMC440CA
TVS Diode, 1.5kW, 440V DC, Bidirectional, SMC, SMD Product overview: 1.5SMC440CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 440V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 440V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC440CA can be used for catalog matching and distributor lookup.

TVS Diode, 1.5kW, 440V DC, Bidirectional, SMC, SMD Product overview: 1.5SMC440CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 440V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 440V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC440CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7645458 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645458
TVS Diodes 7645458
Diode TVS Bi-Dir 376V 1500W DO214AB

Diode TVS Bi-Dir 376V 1500W DO214AB

Supplier's Site
TVS Diodes - 7645458P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7645458P
TVS Diodes 7645458P
Diode TVS Bi-Dir 376V 1500W DO214AB

Diode TVS Bi-Dir 376V 1500W DO214AB

Supplier's Site
TVS Diodes - 1660280 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1660280
TVS Diodes 1660280
Diode TVS Bi-Dir 376V 1500W DO214AB

Diode TVS Bi-Dir 376V 1500W DO214AB

Supplier's Site
TVS - TVS - Diodes - 1.5SMC440CA - 1120849-1.5SMC440CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC440CA
1120849-1.5SMC440CA
TVS - TVS - Diodes - 1.5SMC440CA 1120849-1.5SMC440CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120849-1.5SMC440CA Packaging: Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 2.5A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: 1.5SMC Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 376V Voltage - Breakdown (Minimum): 418V Voltage - Clamping (Maximum) at Ipp: 602V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120849-1.5SMC440CA
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 2.5A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 376V
Voltage - Breakdown (Minimum): 418V
Voltage - Clamping (Maximum) at Ipp: 602V

Buy Now
TVS Diodes - 1.5SMC440CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
1.5SMC440CA
TVS Diodes 1.5SMC440CA
TVS DIODE 376VWM 602VC DO214AB

TVS DIODE 376VWM 602VC DO214AB

Supplier's Site Datasheet
Diode, Tvs 440V, 1500W, 5%, Bi, Smc; Product Range Littelfuse - 84R0772 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs 440V, 1500W, 5%, Bi, Smc; Product Range Littelfuse
84R0772
Diode, Tvs 440V, 1500W, 5%, Bi, Smc; Product Range Littelfuse 84R0772
DIODE, TVS 440V, 1500W, 5%, BI, SMC; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS 440V, 1500W, 5%, BI, SMC; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:376V; Clamping Voltage Max:602V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 1.5Kw, 376V, Bidir, Do-201Ab; Product Range Littelfuse - 64AH9314 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 1.5Kw, 376V, Bidir, Do-201Ab; Product Range Littelfuse
64AH9314
Tvs Diode, 1.5Kw, 376V, Bidir, Do-201Ab; Product Range Littelfuse 64AH9314
TVS DIODE, 1.5KW, 376V, BIDIR, DO-201AB; Product Range:1.5SMC Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:376V; Clamping Voltage Vc Max:602V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 1.5KW, 376V, BIDIR, DO-201AB; Product Range:1.5SMC Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:376V; Clamping Voltage Vc Max:602V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
1.5SMC440CA
TVS Diodes / ESD Suppressors 1.5SMC440CA
TVS Diodes / ESD Suppressors 1.5kW 440V 5% Bi-Directional

TVS Diodes / ESD Suppressors 1.5kW 440V 5% Bi-Directional

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC440CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC440CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC440CA
TVS SMC 376V 1500W BIDIR

TVS SMC 376V 1500W BIDIR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC440CA 1.5SMC440CADKR-ND 144-1.5SMC440CA 7645458 7645458P 1120849-1.5SMC440CA 1.5SMC440CA 84R0772 64AH9314 1.5SMC440CA 1.5SMC440CA
Product Name 1500W Surface Mount Transient Voltage Supressors TVS Diodes SMD 440V TVS Protection Diode TVS Diodes TVS Diodes TVS - TVS - Diodes - 1.5SMC440CA TVS Diodes Diode, Tvs 440V, 1500W, 5%, Bi, Smc; Product Range Littelfuse Tvs Diode, 1.5Kw, 376V, Bidir, Do-201Ab; Product Range Littelfuse TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 602 volts 602 volts 602 volts 602 volts 602 volts
VBR 418 to 462 volts 418 volts 418 volts 418 volts 418 volts
Configuration Single Single Single Single
Package DO-214AB, SMC Tape and Reel Do-214ab (smc) DO-214AB (SMC) DO-214AB, SMC DO-214AB (SMC) DO-214AB DO-214AB-2 (SMC) DO-214AB (SMCJ)
Unlock Full Specs
to access all available technical data