The AK10 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Very low clamping voltage Ultra-compact: less than a tenth the size of traditional discrete solutions Sharp breakdown voltage Low slope resistance Bidirectional Foldbak™ technology forsuperior clamping factor Halogen-free RoHS compliant Glass passivated junction
TVS Diode, 10kW, 58V, Bidirectional, 6.5nF, Axial Product overview: AK10-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 6.5nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 6.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK10-058C can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1143206-AK10-058C
Packaging: Bulk
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 10000A (10kA) (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial, Right Angle Bend (24.15mm Center)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 58V
Voltage - Breakdown (Minimum): 64V
Voltage - Clamping (Maximum) at Ipp: 110V
Capacitance at Frequency: 6500pF at 10kHz
110V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 58VWM 110VC AXIAL
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK10-058C | 144-AK10-058C | 1143206-AK10-058C | F6247-ND | AK10-058C |
| Product Name | TVS Diode for AC Line and DC Line Protection | 58V 6.5nF TVS Protection Diode | TVS - TVS - Diodes - AK10-058C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 58 volts | 58 volts | |||
| VBR | 64 to 70 volts | 64 volts | 64 volts | 64 volts | |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Bulk | Axial, Right Angle Bend (24.15mm Center) | Axial |