Diode Switching 400V 1A 2-Pin SOD-57 T/R Product overview: BYV26B-TR from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BYV26B-TR can be used for catalog matching and distributor lookup.
Diode Avalanche 400V 1A Through Hole SOD-57
Diode Avalanche 400V 1A Through Hole SOD-57
Manufacturer: Vishay
Win Source Part Number: 117286-BYV26B-TR
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Avalanche
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 2.5V @ 1A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-57
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Rectifiers 1.0 Amp 400 Volt 30 Amp IFSM
DIODE AVALANCHE 400V 1A SOD57
DIODE AVALANCHE 400V 1A SOD57
AVALANCHE DIODE, 1A, 400V, SOD-57; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Avalanche Diodes | Rectifiers | Avalanche Diodes | Rectifiers | Avalanche Diodes |
| Product Number | 280-BYV26B-TR | BYV26BTR-ND | 117286-BYV26B-TR | BYV26B-TR | BYV26B-TR | BYV26B-TR | 32C9378 |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BYV26B-TR | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Avalanche Diode, 1A, 400V, Sod-57; Repetitive Peak Reverse Voltage Vishay |
| Package | Tape and Reel | SOD-57 | SOD-57 | SOD-57, Axial | SOD-57RoHS Compliant: Yes | ||
| RoHS Compliant | RoHS | ||||||
| IO | 1 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Configuration | Single |