Win Source Electronics Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| Alternative Parts (Cross-Reference): Cross Manufacturer: Coto Technology Category: Relays Reed Relays Series: 2900 Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPDT (1 Form... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Coto Technology Category: Relays Reed Relays Series: 5500 Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NC (1 Form... | |
| Alternative Parts (Cross-Reference): Cross Manufacturer: Standex-Meder Electronics Category: Relays Reed Relays Series: LI Package: Tube Operating Temperature: -20°C ~ 70°C Mounting Type: Through Hole | |
| Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9000, Spartan Package: Tube Contact Form: SPST-NO (1 Form A) Coil Voltage: 12VDC Contact Rating... | |
| Manufacturer: AMIS Category: Relays - Reed Relays Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Applications: Motor Control Package... | |
| Manufacturer: AMIS Category: Relays>Reed Relays Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Gender: Receptacle Signal Lines: Mono Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter:... | |
| Manufacturer: Comus International Category: Relays Reed Relays Package: Tube Contact Form: SPST-NO (1 Form A) Coil Current: 10 mA Coil Voltage: 5VDC Contact Rating (Current): 1 A Switching Voltage: 200VDC... | |
| Manufacturer: Coto Technology Category: Relays Reed Relays Series: 2270 Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPDT (1 Form C) Contact Rating (Current):... | |
| Manufacturer: Coto Technology Category: Relays Reed Relays Series: 2300 Package: Tube Contact Form: SPDT (1 Form C) Coil Current: 21.7 mA Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating... | |
| Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9091 Package: Tube Contact Form: SPST-NO (1 Form A) Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC -... | |
| Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9900 Package: Tube Product Status: Active Base Product Number: 9901-0 Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount Coil Voltage: 5VDC... | |
| Manufacturer: Coto Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194806-10/05/9104 Termination: PC Pin Contact Material: Ruthenium Current Rating: 1.3 A Number of Contacts:... | |
| Manufacturer: Coto Technology Win Source Part Number: 1123069-2333-12-000 Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 3PST-NO (3 Form A) Coil Resistance: 1 kOhms Coil Current:... | |
| Manufacturer: Coto Technology Win Source Part Number: 1134198-9301-05-00 Packaging: Bulk Termination Style: Gull Wing Mounting Style: SMD Contact Form: SPST-NO (1 Form A) Coil Resistance: 350 Ohms Coil Current: 14.3mA... | |
| Manufacturer: Coto Technology Win Source Part Number: 1323797-2974-05-00 Category: Relays>Reed Relays Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Standard Package: 100 Mounting: Through Hole Coil... | |
| Manufacturer: Coto Technology Win Source Part Number: 766443-2597951 Series: 9012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield... | |
| Manufacturer: Coto Technology Win Source Part Number: 766462-2636087 Series: 9117 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield... | |
| Manufacturer: Coto Technology Win Source Part Number: 843992-8L02-24-11 Series: 8L Package: Tube Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply... | |
| Manufacturer: Coto Technology Win Source Part Number: 854595-2204-12-311 Series: 2200 Package: Tube Family Name: 2204 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply... | |
| Manufacturer: Coto Technology Win Source Part Number: 854603-2211-05-301 Series: 2200 Package: Tube Family Name: 2211 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply... | |
| Manufacturer: Coto Technology Win Source Part Number: 858526-8L02-05-00 Series: 8L Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 858527-8L02-05-10 Series: 8L Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 858529-8L41-05-001 Series: 8L Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 8L41 Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 858562-9001-05-00 Series: 9000 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 9001 Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 890170-PRMA1A24 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 890171-PRMA1C05 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium... | |
| Manufacturer: Coto Technology Win Source Part Number: 906633-3501-05-511 Series: 3500 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 3501 Categories: Relays ECCN: EAR99 Popularity: High... | |
| Manufacturer: Coto Technology Win Source Part Number: 906634-3502-05-511 Series: 3500 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 3502 Categories: Relays ECCN: EAR99 Popularity: High... | |
| Manufacturer: Coto Technology Win Source Part Number: 906676-3650-05-52 Series: 3600 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 3650 Categories: Relays ECCN: EAR99 Popularity: High... | |
| Manufacturer: Coto Technology Win Source Part Number: 917688-DSS41A05B Series: DSS4 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1042974-HE722A0600 Packaging: Tube/Rail Termination Style: PC Pin Contact Form: DPST (2 Form A) Mounting: Through Hole Coil Resistance: 150 Ohms Coil Current: 33.3mA... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 1179759-HE3621A0500 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 500 Ohms Coil Current:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 775836-HE721A0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 775837-HE721R0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 775838-HE722A0510 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode Contact Form:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 775839-HE722A1200 Series: HE700 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Contact Form: DPST (2... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 809883-HE722A2400 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Coil Resistance: 2.15 kOhms Coil Current:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 811317-HE721C2410 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPDT (1 Form C) Coil Resistance: 2 kOhms... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 813834-HE3621A1200 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 1 kOhms Coil Current:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 848358-HE722A1210 Series: HE700 Package: Tube Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 848359-HE722A2410 Series: HE700 Package: Tube Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status:... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 873484-HE3321A0400 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 873485-HE3321A1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 873486-HE3321C1200 Series: HE3300 Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 873488-HE721C0510 Series: HE700 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In... | |
| Manufacturer: Littelfuse Inc. Win Source Part Number: 920125-HE3621A2410 Series: HE3600 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In... | |
| Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005658-W171DIP-21 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals:... | |
| Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017966-W107DIP-7 Termination: PC Pin Current Rating: 500 mA Number of Terminals: 8 Mounting: SMD... | |
| Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104326-W107DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals:... | |
| Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104336-W171DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals:... | |
| Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162534-W171DIP-2 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals:... | |
| Manufacturer: Sensata-Cynergy3 Category: Relays -Reed Relays Series: DA Package: DA Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current):... | |
| Manufacturer: Sensata-Cynergy3 Category: Relays- Reed Relays Series: DB Package: Tray Product Status: Active Mounting Type: Through Hole Operating Temperature: -20°C ~ 70°C Contact Material: Tungsten (W) Coil Resistance: 38 Ohms... | |
| Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: KT Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current):... | |
| Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: MS Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: DPST-NO (2 Form A) Contact Rating (Current):... | |
| Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: SHV Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 12VDC Contact Form: SPST-NO (1 Form A) Contact Rating (Current):... | |
| Manufacturer: Standex-Meder Electronics Category: Relays -Reed Relays Series: SHV Package: Tube Product Status: Active Mounting Type: Through Hole Operating Temperature: -40°C ~ 105°C Coil Resistance: 220 Ohms Termination Style: PC... | |
| Manufacturer: Standex-Meder Electronics Category: Relays- Reed Relays Series: SHV Package: Tube Coil Current: 24 mA Coil Type: Non Latching Coil Resistance: 500 Ohms Coil Voltage: 12VDC Contact Rating (Current): 1... | |
| Manufacturer: Standex-Meder Electronics Category: Relays- Reed Relays Series: SHV Package: Tube Product Status: Product Status Mounting Type: Through Hole Termination Style: PC Pin Must Operate Voltage: 3.75 VDC Must Release... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 811638-SIL12-1A72-71 L Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPST-NO (1 Form A) Coil Resistance: 1 kOhms Coil... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 814137-SIL05-1A85-76 D3K Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Features: Diode Contact Form: SPST-NO (1 Form A) Coil Resistance: 220... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 867260-CRR05-1A Series: CRR Operating Temperature Range: -40°C ~ 125°C Package: Reel - TR Mounting: Surface Mount Categories: Relays ECCN: EAR99 Popularity: Medium Fake... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 868793-DIP05-1A72-12 D Series: DIP Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 922559-KT12-1A-40L-T HT Series: KT Operating Temperature Range: -40°C ~ 100°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 933796-SIL05-1A72-71 D Series: SIL Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 933797-SIL05-1A72-74 L Series: SIL Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 933798-SIL05-1A85-76 L4K Series: SIL HV Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99... | |
| Manufacturer: Standex-Meder Electronics Win Source Part Number: 933802-SIL24-1A72-71 L Series: SIL Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat... | |
| Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191786-JWD-172-1 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: SPDT (1 Form C) Contact Material:... | |
| Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798965-V23100V4012A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C... | |
| Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798966-V23100V4015A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C... | |
| Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798967-V23100V4305C0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C... | |
| Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798968-V23100V4515A0 10 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C... | |
| Manufacturer: TE Connectivity Win Source Part Number: 902428-V23100V4005A0 11 Series: V23100-V4, AXICOM Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name:... | |
| Manufacturer: TE Connectivity Win Source Part Number: 929582-OMR-C-112H,V0 00 Series: OMR, OEG Operating Temperature Range: -30°C ~ 70°C Package: Bulk Mounting: Through Hole Family Name: OMR Categories: Relays ECCN: EAR99... | |
| Win Source Part Number: 1007528-HE3621A2400 Category: Relays>Reed Relays Series: HE3600 Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 2.15 kOhms Coil... | |
| Win Source Part Number: 1013948-HE721C0500 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 200 Ohms Coil... | |
| Win Source Part Number: 1016068-2342-05-000 Category: Relays>Reed Relays Series: 2300 Termination Style: PC Pin Package: Tray Contact Form: DPDT (2 Form C) Standard Package: 50 Coil Resistance: 175 Ohms Coil... | |
| Win Source Part Number: 1023759-DAT71210 Category: Relays>Reed Relays Series: DA Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Tungsten (W) Standard Package: 20 Coil... | |
| Win Source Part Number: 1024292-5501-24-1 Category: Relays>Reed Relays Series: 5500 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 17 Coil Resistance:... | |
| Win Source Part Number: 1025484-HE721C2400 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Package: Tube Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 2 kOhms Coil... | |
| Win Source Part Number: 1044360-DIP05-1A72-1 2L Category: Relays>Reed Relays Series: DIP Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms... | |
| Win Source Part Number: 1054540-JWD-107-1 Category: Relays>Reed Relays Series: JWD Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Standard Package: 25 Coil... | |
| Win Source Part Number: 1062458-HE751A0510 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 500 Coil Resistance: 500... | |
| Win Source Part Number: 1063006-HM24-1A83-02 Category: Relays>Reed Relays Series: HM Termination Style: PC Pin Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 24 Coil Resistance: 1 kOhms Coil... | |
| Win Source Part Number: 1162068-NP05-2A66-50 0-220 Category: Relays>Reed Relays Series: NP Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 48 Coil... | |
| Win Source Part Number: 1170556-2333-05-000 Category: Relays>Reed Relays Series: 2300 Termination Style: PC Pin Package: Tray Contact Form: 3PST-NO (3 Form A) Standard Package: 50 Coil Resistance: 175 Ohms Coil... | |
| Win Source Part Number: 1187031-8L01-12-001 Category: Relays>Reed Relays Series: 8L Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms Coil... | |
| Win Source Part Number: 1195169-9007-05-00 Category: Relays>Reed Relays Series: 9000, Spartan Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms... | |
| Win Source Part Number: 1206265-2341-05-000 Category: Relays>Reed Relays Series: 2300 Termination Style: PC Pin Package: Tray Contact Form: SPDT (1 Form C) Standard Package: 50 Coil Resistance: 230 Ohms Coil... | |
| Win Source Part Number: 1212318-D31A7110 Category: Relays>Reed Relays Termination Style: PC Pin Features: Diode Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil... | |
| Win Source Part Number: 1215887-D31A5100 Category: Relays>Reed Relays Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil Resistance: 1... | |
| Win Source Part Number: 1226732-HE3621A1210 Category: Relays>Reed Relays Series: HE3600 Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 1... | |
| Win Source Part Number: 1230039-HE722A0500 Category: Relays>Reed Relays Series: HE700 Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 500 Coil Resistance: 200 Ohms Coil... | |
| Win Source Part Number: 1230490-DBT72410 Category: Relays>Reed Relays Series: DB Termination Style: PC Pin Package: Tray Contact Form: SPST-NC (1 Form B) Contact Material: Tungsten (W) Standard Package: 20 Coil... | |
| Win Source Part Number: 1237293-JWD-172-5 Category: Relays>Reed Relays Series: JWD Termination Style: PC Pin Features: Diode Package: Tray Contact Form: SPDT (1 Form C) Contact Material: Ruthenium (Ru) Standard Package:... | |
| Win Source Part Number: 1237294-SHV05-1A85-7 8D4K Category: Relays>Reed Relays Series: SHV Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 24 Coil Resistance:... | |
| Win Source Part Number: 1316371-9104-05-10 Category: Relays>Reed Relays Series: 9104 Termination Style: PC Pin Features: EMI Shielded Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 18 Coil Resistance:... | |
| Win Source Part Number: 1338153-MS12-1A87-75 D Category: Relays - Reed Relays Series: MS Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance:... | |
| Win Source Part Number: 1338719-V23100V4324C 011 Category: Relays - Reed Relays Series: V23100-V4, AXICOM Termination Style: PC Pin Features: Diode, Electrostatic Shield Package: Tube Contact Form: SPDT (1 Form C)... | |
| Win Source Part Number: 1341104-S1-2404M Category: Relays - Reed Relays Series: S1 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium... | |
| Win Source Part Number: 1349842-9901-05-20TR Category: Relays - Reed Relays Series: 9900 Termination Style: J Lead Features: EMI Shielded Package: Tape & Reel Contact Form: SPST-NO (1 Form A) Standard... | |
| Win Source Part Number: 1350272-2332-05-010 Category: Relays - Reed Relays Series: 2300 Termination Style: PC Pin Package: Tube Contact Form: DPST-NO (2 Form A) Standard Package: 50 Coil Resistance: 175... | |
| Win Source Part Number: 1350772-KT12-1A-40L- SMD Category: Relays - Reed Relays Series: KT Termination Style: Gull Wing Package: Tape & Reel Contact Form: SPST-NO (1 Form A) Standard Package: 250... | |
| Win Source Part Number: 1350779-2372-12-000 Category: Relays - Reed Relays Series: 2370 Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Standard Package: 25 Coil Resistance: 500... | |
| Win Source Part Number: 1351627-8L61-12-111 Category: Relays - Reed Relays Series: 8L Termination Style: J Lead Features: Diode, Electrostatic Shield Package: Bulk Contact Form: SPDT (1 Form C) Standard Package:... | |
| Win Source Part Number: 1351870-KT24-1A-40L- SMD Category: Relays - Reed Relays Series: KT Termination Style: Gull Wing Package: Tape & Reel Contact Form: SPST-NO (1 Form A) Standard Package: 250... | |
| Win Source Part Number: 1354755-SIP-1A24 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1357241-LI12-1A85 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1357243-SHV12-1A85-7 8D4K Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 1357249-BE05-2A85-P Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373475-SIP-1A12 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373476-HE721A2400 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373477-HE721C1210 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373478-SHV05-1A85-7 8D3K Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 1373479-HE3321C0500 Category: Relays - Reed Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1373480-HE3351A1200 Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 85°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr:... | |
| Win Source Part Number: 1379235-MS05-1A31-75 L Category: Relays - Reed Relays Temperature Range - Operating: -20°C ~ 70°C Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited)... | |
| Win Source Part Number: 989375-MS05-1A87-75D HR Category: Relays>Reed Relays Series: MS Termination Style: PC Pin Features: Diode Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 32 Coil Resistance:... |